Hammond Manufacturing Company Inc. Small Enclosures - Plastic Enclosures - General Purpose 1597DIN6GY

Description
Key Features: Ideally suited for housing electronics for DIN rail-mounted devices. Applications include: Industrial drives and controls Automation HVAC IoT Mounts to standard symmetrical 35 mm DIN rail Dark gray mounting base molded from PPE & PS Light gray main enclosure body molded from polycarbonate Material carries a flammability rating of UL94-V0 Designed to meet IP20 Snap closures for easy assembly 5 models available 4 types of covers sold individually for use in a wide variety of applications Photo Features: Mix and match covers as required DIN rail mounting mechanism Enclosure without covers Cover Options (see table below): Closed cover Oval cover Vented cover Knockout cover
Request a Quote Datasheet
Description
Key Features: Ideally suited for housing electronics for DIN rail-mounted devices. Applications include: Industrial drives and controls Automation HVAC IoT Mounts to standard symmetrical 35 mm DIN rail Dark gray mounting base molded from PPE & PS Light gray main enclosure body molded from polycarbonate Material carries a flammability rating of UL94-V0 Designed to meet IP20 Snap closures for easy assembly 5 models available 4 types of covers sold individually for use in a wide variety of applications Photo Features: Mix and match covers as required DIN rail mounting mechanism Enclosure without covers Cover Options (see table below): Closed cover Oval cover Vented cover Knockout cover
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Plastic Enclosures - General Purpose - 1597DIN6GY - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Plastic Enclosures - General Purpose
1597DIN6GY
Small Enclosures - Plastic Enclosures - General Purpose 1597DIN6GY
Key Features: Ideally suited for housing electronics for DIN rail-mounted devices. Applications include: Industrial drives and controls Automation HVAC IoT Mounts to standard symmetrical 35 mm DIN rail Dark gray mounting base molded from PPE & PS Light gray main enclosure body molded from polycarbonate Material carries a flammability rating of UL94-V0 Designed to meet IP20 Snap closures for easy assembly 5 models available 4 types of covers sold individually for use in a wide variety of applications Photo Features: Mix and match covers as required DIN rail mounting mechanism Enclosure without covers Cover Options (see table below): Closed cover Oval cover Vented cover Knockout cover

Key Features:

  • Ideally suited for housing electronics for DIN rail-mounted devices. Applications include:
    • Industrial drives and controls
    • Automation
    • HVAC
    • IoT
  • Mounts to standard symmetrical 35 mm DIN rail
  • Dark gray mounting base molded from PPE & PS
  • Light gray main enclosure body molded from polycarbonate
  • Material carries a flammability rating of UL94-V0
  • Designed to meet IP20
  • Snap closures for easy assembly
  • 5 models available
  • 4 types of covers sold individually for use in a wide variety of applications

Photo Features:


Mix and match covers as required
DIN rail mounting mechanism
Enclosure without covers

Cover Options (see table below):


Closed cover
Oval cover
Vented cover
Knockout cover

Supplier's Site
Boxes - 164-1597DIN6GY-ND - DigiKey
Thief River Falls, MN, United States
"HOUSING PC BLACK 3.53""L X 4.13""W"

"HOUSING PC BLACK 3.53""L X 4.13""W"

Buy Now Datasheet
Enclosures, Boxes, & Cases - 1597DIN6GY - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1597DIN6GY
Enclosures, Boxes, & Cases 1597DIN6GY
6 MODULE ENCLOSURE

6 MODULE ENCLOSURE

Buy Now
DIN Rail Enclosures - 2173989 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Enclosures
2173989
DIN Rail Enclosures 2173989
Hammond 1597DIN6GY DIN Rail Enclosure

Hammond 1597DIN6GY DIN Rail Enclosure

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. RS Components, Ltd.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1597DIN6GY 164-1597DIN6GY-ND 1597DIN6GY 2173989
Product Name Small Enclosures - Plastic Enclosures - General Purpose Boxes Enclosures, Boxes, & Cases DIN Rail Enclosures
Type Electronic and Instrument Enclosures Junction Box Junction Box
Length 3.54 inch (89.92 mm) 3.54 inch (90 mm)
Width 4.13 inch (105 mm) 2.76 inch (70 mm)
Depth 2.28 inch (57.91 mm) 2.28 inch (58 mm)
Material Polycarbonate; Polycarbonate, PPE, PS Polycarbonate Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - Extruded Enclosures - 1455P1601BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 6.3 inch (160 mm)
View Details
4 suppliers
Enclosures, Boxes, & Cases - 1414N4PHCLP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
3 suppliers
Boxes - 164-1414N4SSM6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating Type 3R
View Details
Electrical - Stainless Steel - Wallmount Enclosures - 1418N4S16S12 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 48 inch (1219 mm)
Width 36 inch (914 mm)
View Details
3 suppliers