Hammond Manufacturing Company Inc. Enclosures Accessories and Hardware 18B216

Description
TERMINAL STRAPS 12.5L
Request a Quote Datasheet
Description
TERMINAL STRAPS 12.5L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosures Accessories and Hardware - 18B216 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
18B216
Enclosures Accessories and Hardware 18B216
TERMINAL STRAPS 12.5L

TERMINAL STRAPS 12.5L

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosure Accessories
18B216
Electrical Enclosure Accessories 18B216
Electrical Enclosure Accessories Bracket Assembly 2 Brackets 12.5"

Electrical Enclosure Accessories Bracket Assembly 2 Brackets 12.5"

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures
Product Number 18B216 18B216
Product Name Enclosures Accessories and Hardware Electrical Enclosure Accessories
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 111-515 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Custom Enclosures -  - AirClean Systems
AirClean Systems
Specs
Type Consolet Enclosures
Shape Rectangular
Mounting Type Desktop
View Details
Wall Boxes - 1833515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 19.69 inch (500 mm)
Depth 5.91 inch (150 mm)
View Details