Hammond Manufacturing Company Inc. Rack Components - 18P5733 18P5733

Description
Manufacturer: Hammond Manufacturing Win Source Part Number: 1021824-18P5733 Type: Panel, Inner Color: White For Use With/Related Products: 1418, 1422, 1447 Series Material: Metal, Steel Ventilation: Non-Vented Shipping Info: Shipped from Digi-Key Weight: 64 lbs (29kg) Categories: Boxes, Enclosures, Racks Status: Active Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Hammond Manufacturing Win Source Part Number: 1021824-18P5733 Type: Panel, Inner Color: White For Use With/Related Products: 1418, 1422, 1447 Series Material: Metal, Steel Ventilation: Non-Vented Shipping Info: Shipped from Digi-Key Weight: 64 lbs (29kg) Categories: Boxes, Enclosures, Racks Status: Active Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Components - 18P5733 - 18P5733 - Win Source Electronics
Laguna Hills, CA, United States
Rack Components - 18P5733
18P5733
Rack Components - 18P5733 18P5733
Manufacturer: Hammond Manufacturing Win Source Part Number: 1021824-18P5733 Type: Panel, Inner Color: White For Use With/Related Products: 1418, 1422, 1447 Series Material: Metal, Steel Ventilation: Non-Vented Shipping Info: Shipped from Digi-Key Weight: 64 lbs (29kg) Categories: Boxes, Enclosures, Racks Status: Active Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Hammond Manufacturing
Win Source Part Number: 1021824-18P5733
Type: Panel, Inner
Color: White
For Use With/Related Products: 1418, 1422, 1447 Series
Material: Metal, Steel
Ventilation: Non-Vented
Shipping Info: Shipped from Digi-Key
Weight: 64 lbs (29kg)
Categories: Boxes, Enclosures, Racks
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Enclosures Accessories and Hardware - 18P5733 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
18P5733
Enclosures Accessories and Hardware 18P5733
1418 INNER PANEL 57X33

1418 INNER PANEL 57X33

Buy Now

Technical Specifications

  Win Source Electronics Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 18P5733 18P5733
Product Name Rack Components - 18P5733 Enclosures Accessories and Hardware
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHG6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
5 suppliers
Bulk Handling Enclosure - PowderSafe™ AC795BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 60 inch (1524 mm)
View Details