Hammond Manufacturing Company Inc. Small Enclosures - Plastic Enclosures - General Purpose 1598CBK

Description
Features: Desk top electronic instrument enclosure, ideally suited for mounting printed circuit boards. Designed to meet IP54. Two sets of vertical 1.5 mm (0.062”) P.C. board guides are molded into case halves front and rear. Integral horizontal P.C. card mounts on Eurocard centers. P.C. card standoffs molded into top & bottom half of enclosure - require #6 x 1/4” (6.4mm) screws - part number 1598ATS100 Standard version Stocked in matte textured black and grey. Molded from flame retardant ABS plastic (material carries a UL flammability rating of 94V-0). Enclosure halves are secured with M3 x 0.5” x 10 mm (0.39”) Phillips machine screws threaded into tapped integral brass bushings. Perfect for applications with repetitive assembly and disassembly are required. Front and rear panels are 1.6 mm (0.064”) brushed aluminum with protective paper on one side. Economy Version Molded from general purpose ABS plastic (not flame retardant). Enclosure halves are secured with self tapping screws threaded into plastic standoffs. Not recommended for repeated assembly and disassembly. Available with either brushed aluminum or black plastic end panels. Other 1598 Series If EMI/ RFI shielding is required, try series 1598R. Photo Features: Economy version has plastic assembly screw posts. Standard version has brass inserts for easier assembly. Shown here in light gray ABS with black plastic end panels. Shown here with tilt bail accessory kit installed. Accessories for 1598 Series Accessories include replacement black plastic panels, aluminum end panels, and tilt bail kits. Refer to table below for correct part numbers. Replacement assembly screws for standard version 1591MS100 (100-pack) Replacement assembly screws for economy version 1591TS100 (100-pack) PC board mounting screws (standard or economy) 1598ATS100 (100-pack)
Request a Quote Datasheet
Description
Features: Desk top electronic instrument enclosure, ideally suited for mounting printed circuit boards. Designed to meet IP54. Two sets of vertical 1.5 mm (0.062”) P.C. board guides are molded into case halves front and rear. Integral horizontal P.C. card mounts on Eurocard centers. P.C. card standoffs molded into top & bottom half of enclosure - require #6 x 1/4” (6.4mm) screws - part number 1598ATS100 Standard version Stocked in matte textured black and grey. Molded from flame retardant ABS plastic (material carries a UL flammability rating of 94V-0). Enclosure halves are secured with M3 x 0.5” x 10 mm (0.39”) Phillips machine screws threaded into tapped integral brass bushings. Perfect for applications with repetitive assembly and disassembly are required. Front and rear panels are 1.6 mm (0.064”) brushed aluminum with protective paper on one side. Economy Version Molded from general purpose ABS plastic (not flame retardant). Enclosure halves are secured with self tapping screws threaded into plastic standoffs. Not recommended for repeated assembly and disassembly. Available with either brushed aluminum or black plastic end panels. Other 1598 Series If EMI/ RFI shielding is required, try series 1598R. Photo Features: Economy version has plastic assembly screw posts. Standard version has brass inserts for easier assembly. Shown here in light gray ABS with black plastic end panels. Shown here with tilt bail accessory kit installed. Accessories for 1598 Series Accessories include replacement black plastic panels, aluminum end panels, and tilt bail kits. Refer to table below for correct part numbers. Replacement assembly screws for standard version 1591MS100 (100-pack) Replacement assembly screws for economy version 1591TS100 (100-pack) PC board mounting screws (standard or economy) 1598ATS100 (100-pack)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Plastic Enclosures - General Purpose - 1598CBK - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Plastic Enclosures - General Purpose
1598CBK
Small Enclosures - Plastic Enclosures - General Purpose 1598CBK
Features: Desk top electronic instrument enclosure, ideally suited for mounting printed circuit boards. Designed to meet IP54. Two sets of vertical 1.5 mm (0.062”) P.C. board guides are molded into case halves front and rear. Integral horizontal P.C. card mounts on Eurocard centers. P.C. card standoffs molded into top & bottom half of enclosure - require #6 x 1/4” (6.4mm) screws - part number 1598ATS100 Standard version Stocked in matte textured black and grey. Molded from flame retardant ABS plastic (material carries a UL flammability rating of 94V-0). Enclosure halves are secured with M3 x 0.5” x 10 mm (0.39”) Phillips machine screws threaded into tapped integral brass bushings. Perfect for applications with repetitive assembly and disassembly are required. Front and rear panels are 1.6 mm (0.064”) brushed aluminum with protective paper on one side. Economy Version Molded from general purpose ABS plastic (not flame retardant). Enclosure halves are secured with self tapping screws threaded into plastic standoffs. Not recommended for repeated assembly and disassembly. Available with either brushed aluminum or black plastic end panels. Other 1598 Series If EMI/ RFI shielding is required, try series 1598R. Photo Features: Economy version has plastic assembly screw posts. Standard version has brass inserts for easier assembly. Shown here in light gray ABS with black plastic end panels. Shown here with tilt bail accessory kit installed. Accessories for 1598 Series Accessories include replacement black plastic panels, aluminum end panels, and tilt bail kits. Refer to table below for correct part numbers. Replacement assembly screws for standard version 1591MS100 (100-pack) Replacement assembly screws for economy version 1591TS100 (100-pack) PC board mounting screws (standard or economy) 1598ATS100 (100-pack)

Features:

  • Desk top electronic instrument enclosure, ideally suited for mounting printed circuit boards.
  • Designed to meet IP54.
  • Two sets of vertical 1.5 mm (0.062”) P.C. board guides are molded into case halves front and rear.
  • Integral horizontal P.C. card mounts on Eurocard centers.
  • P.C. card standoffs molded into top & bottom half of enclosure - require #6 x 1/4” (6.4mm) screws - part number 1598ATS100

Standard version

  • Stocked in matte textured black and grey.
  • Molded from flame retardant ABS plastic (material carries a UL flammability rating of 94V-0).
  • Enclosure halves are secured with M3 x 0.5” x 10 mm (0.39”) Phillips machine screws threaded into tapped integral brass bushings. Perfect for applications with repetitive assembly and disassembly are required.
  • Front and rear panels are 1.6 mm (0.064”) brushed aluminum with protective paper on one side.

Economy Version

  • Molded from general purpose ABS plastic (not flame retardant).
  • Enclosure halves are secured with self tapping screws threaded into plastic standoffs. Not recommended for repeated assembly and disassembly.
  • Available with either brushed aluminum or black plastic end panels.

Other 1598 Series

  • If EMI/ RFI shielding is required, try series 1598R.

Photo Features:


Economy version has plastic assembly screw posts. Standard version has brass inserts for easier assembly.
Shown here in light gray ABS with black plastic end panels.
Shown here with tilt bail accessory kit installed.

Accessories for 1598 Series


Accessories include replacement black plastic panels, aluminum end panels, and tilt bail kits. Refer to table below for correct part numbers.


Replacement assembly screws for standard version 1591MS100 (100-pack)
Replacement assembly screws for economy version 1591TS100 (100-pack)
PC board mounting screws (standard or economy) 1598ATS100 (100-pack)

Supplier's Site
Boxes - HM164-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS with Aluminum Panels Black Split Sides and End Panel(s) 7.067"" L x 6.063"" W (179.50mm x 154.00mm) X 2.008"" (51.00mm)"

"Box Plastic, ABS with Aluminum Panels Black Split Sides and End Panel(s) 7.067"" L x 6.063"" W (179.50mm x 154.00mm) X 2.008"" (51.00mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - 1598CBK - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1598CBK
Enclosures, Boxes, & Cases 1598CBK
PLSTC INSTR CASE

PLSTC INSTR CASE

Buy Now
Case, Plastic; Flame Retardant ABS Plastic; Black; 7.09 in.; 2.04 in.; 6.10 in. - 70166955 - Allied Electronics, Inc.
Fort Worth, TX, USA
Case, Plastic; Flame Retardant ABS Plastic; Black; 7.09 in.; 2.04 in.; 6.10 in.
70166955
Case, Plastic; Flame Retardant ABS Plastic; Black; 7.09 in.; 2.04 in.; 6.10 in. 70166955
Black or Grey , Instrument Case - ABS (1598 Series) Plastics Desk top electronic instrument enclosure, ideally suited for Mounting printed circuit boards Designed to meet IP54 Integral horizontal P.C. card Mounts on eurocard

Black or Grey , Instrument Case - ABS (1598 Series) Plastics

  • Desk top electronic instrument enclosure, ideally suited for Mounting printed circuit boards
  • Designed to meet IP54
  • Integral horizontal P.C. card Mounts on eurocard
Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1598CBK HM164-ND 1598CBK 70166955
Product Name Small Enclosures - Plastic Enclosures - General Purpose Boxes Enclosures, Boxes, & Cases Case, Plastic; Flame Retardant ABS Plastic; Black; 7.09 in.; 2.04 in.; 6.10 in.
Type Electronic and Instrument Enclosures Junction Box Junction Box Electronic and Instrument Enclosures
Length 7.09 inch (180 mm) 7.09 inch (180 mm)
Width 4.1 inch (104 mm) 6.1 inch (155 mm)
Depth 2.04 inch (51.82 mm)
Material ABS Plastic ABS ABS
Unlock Full Specs
to access all available technical data

Similar Products

Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
Electrical - Mild Steel - Junction Boxes - 1438A - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 4 inch (102 mm)
Width 4 inch (102 mm)
View Details
4 suppliers
Electrical - Mild Steel - Junction Boxes - 1414N4PHI - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 8 inch (203 mm)
View Details
6 suppliers
Electrical - Stainless Steel - Wallmount Enclosures - 1418N4S16M10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 30 inch (762 mm)
View Details
3 suppliers