Hammond Manufacturing Company Inc. Small Enclosures - Plastic Enclosures - General Purpose 1599TABLBK

Description
Features: Low profile - ergonomically designed for a comfortable fit into the user’s hands. Perfect for instrument or mobile data enclosures requiring a touch screen. Choice of three size. All available with or without battery compartment. Molded from flame retardant ABS plastic, choice of black or grey - material carries a UL flammability rating of 94V-0. Enclosure is assembled with six (6) - M3-0.5 x 18 mm Phillips machine screws, threaded into integral brass bushings. Perfect for applications when repetitive assembly and disassembly are required. Integral brass bushings are factory inserted into the top half of the enclosure (see photos). Lap joint construction provides protection against access of dust and splashing water. Designed to meet IP54. P.C. board standoffs are molded into case top & bottom halves (see drawings or photos for more details). "M" and "L" size battery door & compartment versions (part numbers ending in “BAT”) include 8 battery clips (for 4 - AA batteries) and two 9 volt (PP3) battery clips. "S" size battery door & compartment version (part numbers ending in “BAT”) includes 4 battery clips (for 2 - AA batteries) and one 9 volt (PP3) battery clip. Contains one end panel - removable for easy modification. Bottom half of enclosure includes a square - molded inlay for labels. Screws: 100 pack of silver replacement cover screws (M3-0.5 x 18mm Flat Head), part number 1594MS100 100 pack of black replacement cover screws (M3-0.5 x 18mm Flat Head), part number 1594MS100BK 50 pack of optional PC board screws (#4 x 1/4" Self Tapping), part number 1593ATS50 100 pack of optional PC board screws (#4 x 1/4" Self Tapping), part number 1593ATS100 Photo Features: Available in three sizes, two colors (black and gray) and with or without battery compartments. Battery compartment options include clips for AA's and 9V batteries. 0 1 2 Videos
Request a Quote Datasheet
Description
Features: Low profile - ergonomically designed for a comfortable fit into the user’s hands. Perfect for instrument or mobile data enclosures requiring a touch screen. Choice of three size. All available with or without battery compartment. Molded from flame retardant ABS plastic, choice of black or grey - material carries a UL flammability rating of 94V-0. Enclosure is assembled with six (6) - M3-0.5 x 18 mm Phillips machine screws, threaded into integral brass bushings. Perfect for applications when repetitive assembly and disassembly are required. Integral brass bushings are factory inserted into the top half of the enclosure (see photos). Lap joint construction provides protection against access of dust and splashing water. Designed to meet IP54. P.C. board standoffs are molded into case top & bottom halves (see drawings or photos for more details). "M" and "L" size battery door & compartment versions (part numbers ending in “BAT”) include 8 battery clips (for 4 - AA batteries) and two 9 volt (PP3) battery clips. "S" size battery door & compartment version (part numbers ending in “BAT”) includes 4 battery clips (for 2 - AA batteries) and one 9 volt (PP3) battery clip. Contains one end panel - removable for easy modification. Bottom half of enclosure includes a square - molded inlay for labels. Screws: 100 pack of silver replacement cover screws (M3-0.5 x 18mm Flat Head), part number 1594MS100 100 pack of black replacement cover screws (M3-0.5 x 18mm Flat Head), part number 1594MS100BK 50 pack of optional PC board screws (#4 x 1/4" Self Tapping), part number 1593ATS50 100 pack of optional PC board screws (#4 x 1/4" Self Tapping), part number 1593ATS100 Photo Features: Available in three sizes, two colors (black and gray) and with or without battery compartments. Battery compartment options include clips for AA's and 9V batteries. 0 1 2 Videos
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Plastic Enclosures - General Purpose - 1599TABLBK - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Plastic Enclosures - General Purpose
1599TABLBK
Small Enclosures - Plastic Enclosures - General Purpose 1599TABLBK
Features: Low profile - ergonomically designed for a comfortable fit into the user’s hands. Perfect for instrument or mobile data enclosures requiring a touch screen. Choice of three size. All available with or without battery compartment. Molded from flame retardant ABS plastic, choice of black or grey - material carries a UL flammability rating of 94V-0. Enclosure is assembled with six (6) - M3-0.5 x 18 mm Phillips machine screws, threaded into integral brass bushings. Perfect for applications when repetitive assembly and disassembly are required. Integral brass bushings are factory inserted into the top half of the enclosure (see photos). Lap joint construction provides protection against access of dust and splashing water. Designed to meet IP54. P.C. board standoffs are molded into case top & bottom halves (see drawings or photos for more details). "M" and "L" size battery door & compartment versions (part numbers ending in “BAT”) include 8 battery clips (for 4 - AA batteries) and two 9 volt (PP3) battery clips. "S" size battery door & compartment version (part numbers ending in “BAT”) includes 4 battery clips (for 2 - AA batteries) and one 9 volt (PP3) battery clip. Contains one end panel - removable for easy modification. Bottom half of enclosure includes a square - molded inlay for labels. Screws: 100 pack of silver replacement cover screws (M3-0.5 x 18mm Flat Head), part number 1594MS100 100 pack of black replacement cover screws (M3-0.5 x 18mm Flat Head), part number 1594MS100BK 50 pack of optional PC board screws (#4 x 1/4" Self Tapping), part number 1593ATS50 100 pack of optional PC board screws (#4 x 1/4" Self Tapping), part number 1593ATS100 Photo Features: Available in three sizes, two colors (black and gray) and with or without battery compartments. Battery compartment options include clips for AA's and 9V batteries. 0 1 2 Videos

Features:

  • Low profile - ergonomically designed for a comfortable fit into the user’s hands.
  • Perfect for instrument or mobile data enclosures requiring a touch screen.
  • Choice of three size. All available with or without battery compartment.
  • Molded from flame retardant ABS plastic, choice of black or grey - material carries a UL flammability rating of 94V-0.
  • Enclosure is assembled with six (6) - M3-0.5 x 18 mm Phillips machine screws, threaded into integral brass bushings. Perfect for applications when repetitive assembly and disassembly are required.
  • Integral brass bushings are factory inserted into the top half of the enclosure (see photos).
  • Lap joint construction provides protection against access of dust and splashing water. Designed to meet IP54.
  • P.C. board standoffs are molded into case top & bottom halves (see drawings or photos for more details).
  • "M" and "L" size battery door & compartment versions (part numbers ending in “BAT”) include 8 battery clips (for 4 - AA batteries) and two 9 volt (PP3) battery clips. "S" size battery door & compartment version (part numbers ending in “BAT”) includes 4 battery clips (for 2 - AA batteries) and one 9 volt (PP3) battery clip.
  • Contains one end panel - removable for easy modification.
  • Bottom half of enclosure includes a square - molded inlay for labels.

Screws:

100 pack of silver replacement cover screws (M3-0.5 x 18mm Flat Head), part number 1594MS100

100 pack of black replacement cover screws (M3-0.5 x 18mm Flat Head), part number 1594MS100BK

50 pack of optional PC board screws (#4 x 1/4" Self Tapping), part number 1593ATS50

100 pack of optional PC board screws (#4 x 1/4" Self Tapping), part number 1593ATS100

Photo Features:


Available in three sizes, two colors (black and gray) and with or without battery compartments.
Battery compartment options include clips for AA's and 9V batteries.

  • 0
  • 1
  • 2

Videos

Supplier's Site
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1599TABLBK
Enclosures, Boxes, & Cases 1599TABLBK
FRABS LARGE TABLET

FRABS LARGE TABLET

Buy Now
Hand Held Enclosures - 7709347 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hand Held Enclosures
7709347
Hand Held Enclosures 7709347
Hammond 1599TABLBK Handheld Enclosure

Hammond 1599TABLBK Handheld Enclosure

Supplier's Site
Boxes - HM1263-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Hand Held, Split Sides and End Panel(s) 9.449"" L x 7.480"" W (240.00mm x 190.00mm) X 1.181"" (30.00mm)"

"Box Plastic, ABS Black Hand Held, Split Sides and End Panel(s) 9.449"" L x 7.480"" W (240.00mm x 190.00mm) X 1.181"" (30.00mm)"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. RS Components, Ltd. DigiKey
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1599TABLBK 1599TABLBK 7709347 HM1263-ND
Product Name Small Enclosures - Plastic Enclosures - General Purpose Enclosures, Boxes, & Cases Hand Held Enclosures Boxes
Type Electronic and Instrument Enclosures Junction Box Junction Box
Length 9.45 inch (240 mm) 9.45 inch (240 mm)
Width 7.48 inch (190 mm) 7.48 inch (190 mm)
Depth 1.19 inch (30.23 mm) 1.18 inch (30 mm)
Material ABS Plastic ABS Polycarbonate; ABS; Flame retardant abs ABS
Unlock Full Specs
to access all available technical data

Similar Products

Enclosures, Boxes, & Cases - 1414PHJ6LP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
3 suppliers
Small Enclosures - General Purpose Metal - 1411SS - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 4 inch (102 mm)
View Details
3 suppliers
Electrical - Mild Steel - Junction Boxes - 1414M6 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
4 suppliers
Small Enclosures - Plastic Enclosures - General Purpose - 001117 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.92 inch (125 mm)
Width 2.76 inch (70.1 mm)
View Details
2 suppliers