Hammond Manufacturing Company Inc. Small Enclosures - Plastic Enclosures - General Purpose 1597DINCOV14GY

Description
Key Features: Ideally suited for housing electronics for DIN rail-mounted devices. Applications include: Industrial drives and controls Automation HVAC IoT Mounts to standard symmetrical 35 mm DIN rail Dark gray mounting base molded from PPE & PS Light gray main enclosure body molded from polycarbonate Material carries a flammability rating of UL94-V0 Designed to meet IP20 Snap closures for easy assembly 5 models available 4 types of covers sold individually for use in a wide variety of applications Photo Features: Mix and match covers as required DIN rail mounting mechanism Enclosure without covers Cover Options (see table below): Closed cover Oval cover Vented cover Knockout cover
Request a Quote
Description
Key Features: Ideally suited for housing electronics for DIN rail-mounted devices. Applications include: Industrial drives and controls Automation HVAC IoT Mounts to standard symmetrical 35 mm DIN rail Dark gray mounting base molded from PPE & PS Light gray main enclosure body molded from polycarbonate Material carries a flammability rating of UL94-V0 Designed to meet IP20 Snap closures for easy assembly 5 models available 4 types of covers sold individually for use in a wide variety of applications Photo Features: Mix and match covers as required DIN rail mounting mechanism Enclosure without covers Cover Options (see table below): Closed cover Oval cover Vented cover Knockout cover
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Plastic Enclosures - General Purpose - 1597DINCOV14GY - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Plastic Enclosures - General Purpose
1597DINCOV14GY
Small Enclosures - Plastic Enclosures - General Purpose 1597DINCOV14GY
Key Features: Ideally suited for housing electronics for DIN rail-mounted devices. Applications include: Industrial drives and controls Automation HVAC IoT Mounts to standard symmetrical 35 mm DIN rail Dark gray mounting base molded from PPE & PS Light gray main enclosure body molded from polycarbonate Material carries a flammability rating of UL94-V0 Designed to meet IP20 Snap closures for easy assembly 5 models available 4 types of covers sold individually for use in a wide variety of applications Photo Features: Mix and match covers as required DIN rail mounting mechanism Enclosure without covers Cover Options (see table below): Closed cover Oval cover Vented cover Knockout cover

Key Features:

  • Ideally suited for housing electronics for DIN rail-mounted devices. Applications include:
    • Industrial drives and controls
    • Automation
    • HVAC
    • IoT
  • Mounts to standard symmetrical 35 mm DIN rail
  • Dark gray mounting base molded from PPE & PS
  • Light gray main enclosure body molded from polycarbonate
  • Material carries a flammability rating of UL94-V0
  • Designed to meet IP20
  • Snap closures for easy assembly
  • 5 models available
  • 4 types of covers sold individually for use in a wide variety of applications

Photo Features:


Mix and match covers as required
DIN rail mounting mechanism
Enclosure without covers

Cover Options (see table below):


Closed cover
Oval cover
Vented cover
Knockout cover

Supplier's Site
Enclosures, Boxes, & Cases - 1597DINCOV14GY - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1597DINCOV14GY
Enclosures, Boxes, & Cases 1597DINCOV14GY
COVER, LOW, KNOCKOUT

COVER, LOW, KNOCKOUT

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1597DINCOV14GY 1597DINCOV14GY
Product Name Small Enclosures - Plastic Enclosures - General Purpose Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box
Material Polycarbonate; Polycarbonate, PPE, PS
NEMA Rating NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - Handles & Accessories - General Accessories - 1427BCGM20 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Nickel Plated Brass
NEMA Rating NEMA Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411Y - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 8 inch (203 mm)
View Details
4 suppliers
Small Enclosures - Extruded Enclosures - 1455R1601 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 6.3 inch (160 mm)
View Details
5 suppliers
Boxes - 164-1414N4PHS16KLP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating Type 3R
View Details