Hammond Manufacturing Company Inc. Datasheets for Screws
A screw is a wide-encompassing type of hardware fastener that attributes its mechanical capabilities to the helical groove that extends around the circumference of the device's shank. These threads provide the friction and traction that serves a screw's purpose: to assemble or position two workpieces in relation to each other. While used synonymously, screws and bolts are not mechanical clones.
Screws: Learn more
| Product Name | Notes |
|---|---|
| #4X3/4" SCREWS | |
| 1599B BLACK REP. SCREWS 3/4" | |
| M3X.5X12MM BLACK SCREWS | |
| M3X.5X12MM SCREWS | |
| PCB SCREWS FOR 1591,1593,1599 | |
| PKG OF 25 PAN HEAD SCREWS | |
| PKG-50 #6X1/4 PHIL TAP SCREW | |
| PKG-50 #8X3/8" PHIL TAP SCREW | |
| PKG-50 M4X6MM PHIL MACH SCREW | |
| REPLACEMENT SCREWS 100/PKG | |
| REPLACEMENT SCREWS ST | |
| SC501SSBK - PKG OF 100 SCREWS | |
| SC520 - PKG OF 50 SCREWS | |
| Constructed of 14 gauge steel, galvanized. There are 4 styles: (1) 25mm wide Depth Grid Strap, (2) 75mm wide Depth Grid Strap, (3) 75mm wide Vertical Grid Strap and (4)... | |
| Replacement screws for side and rear panels. Provide added safety and security. Package consists of 8 security hex screws and 1 security hex key. Please see the chart below to... |