Hammond Manufacturing Company Inc. Enclosures Accessories and Hardware 18P4527

Description
1418 INNER PANEL 45X27
Request a Quote Datasheet
Description
1418 INNER PANEL 45X27
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosures Accessories and Hardware - 18P4527 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
18P4527
Enclosures Accessories and Hardware 18P4527
1418 INNER PANEL 45X27

1418 INNER PANEL 45X27

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosure Accessories
18P4527
Electrical Enclosure Accessories 18P4527
Electrical Enclosure Accessories Steel Inner Panel 45 x 27"

Electrical Enclosure Accessories Steel Inner Panel 45 x 27"

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures
Product Number 18P4527 18P4527
Product Name Enclosures Accessories and Hardware Electrical Enclosure Accessories
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
GUAX empty junction and pulling box - flameproof ex d iic junction boxes and pulling boxes guax 1 - BARTEC
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating NEMA Enclosures
View Details
Wall Boxes - 1833495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 11.81 inch (300 mm)
Depth 5.91 inch (150 mm)
View Details
Aluminum Enclosures - conFORM - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Junction Box
Shape Rectangular; Square
Length 3.11 to 10.55 inch (78.99 to 268 mm)
View Details