Hammond Manufacturing Company Inc. Enclosures Accessories and Hardware 18P3933

Description
1418 INNER PANEL 39X33
Request a Quote Datasheet
Description
1418 INNER PANEL 39X33
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosures Accessories and Hardware - 18P3933 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
18P3933
Enclosures Accessories and Hardware 18P3933
1418 INNER PANEL 39X33

1418 INNER PANEL 39X33

Buy Now
Rack Components - 18P3933 - 18P3933 - Win Source Electronics
Laguna Hills, CA, United States
Rack Components - 18P3933
18P3933
Rack Components - 18P3933 18P3933
Manufacturer: Hammond Manufacturing Win Source Part Number: 769600-18P3933 Series: 18P Type: Panel, Inner Color: White For Use With/Related Products: 1418, 1422, 1447 Series Material: Metal, Steel Ventilation: Non-Vented Shipping Info: Shipped from Digi-Key Weight: 43 lbs (19.5kg) Family Name: 18P39 Categories: Boxes, Enclosures, Racks Dimension: 39.000" L x 33.000" W (990.60mm x 838.20mm) ECCN: EAR99 Country of Origin: Canada Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Hammond Manufacturing
Win Source Part Number: 769600-18P3933
Series: 18P
Type: Panel, Inner
Color: White
For Use With/Related Products: 1418, 1422, 1447 Series
Material: Metal, Steel
Ventilation: Non-Vented
Shipping Info: Shipped from Digi-Key
Weight: 43 lbs (19.5kg)
Family Name: 18P39
Categories: Boxes, Enclosures, Racks
Dimension: 39.000" L x 33.000" W (990.60mm x 838.20mm)
ECCN: EAR99
Country of Origin: Canada
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosure Accessories
18P3933
Electrical Enclosure Accessories 18P3933
Electrical Enclosure Accessories Steel Inner Panel 39 x 33"

Electrical Enclosure Accessories Steel Inner Panel 39 x 33"

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 18P3933 18P3933 18P3933
Product Name Enclosures Accessories and Hardware Rack Components - 18P3933 Electrical Enclosure Accessories
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details