Hammond Manufacturing Company Inc. Enclosures Accessories and Hardware 18P2709

Description
1418 INNER PANEL 27X9
Request a Quote Datasheet
Description
1418 INNER PANEL 27X9
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosures Accessories and Hardware - 18P2709 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
18P2709
Enclosures Accessories and Hardware 18P2709
1418 INNER PANEL 27X9

1418 INNER PANEL 27X9

Buy Now
Rack Components - 18P2709 - 18P2709 - Win Source Electronics
Laguna Hills, CA, United States
Rack Components - 18P2709
18P2709
Rack Components - 18P2709 18P2709
Manufacturer: Hammond Manufacturing Win Source Part Number: 1021813-18P2709 Type: Panel, Inner Color: White For Use With/Related Products: 1418, 1422, 1447 Series Material: Metal, Steel Ventilation: Non-Vented Shipping Info: Shipped from Digi-Key Weight: 8 lbs (3.6kg) Categories: Boxes, Enclosures, Racks Status: Active Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Hammond Manufacturing
Win Source Part Number: 1021813-18P2709
Type: Panel, Inner
Color: White
For Use With/Related Products: 1418, 1422, 1447 Series
Material: Metal, Steel
Ventilation: Non-Vented
Shipping Info: Shipped from Digi-Key
Weight: 8 lbs (3.6kg)
Categories: Boxes, Enclosures, Racks
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosure Accessories
18P2709
Electrical Enclosure Accessories 18P2709
Electrical Enclosure Accessories Steel Inner Panel 27 x 9"

Electrical Enclosure Accessories Steel Inner Panel 27 x 9"

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 18P2709 18P2709 18P2709
Product Name Enclosures Accessories and Hardware Rack Components - 18P2709 Electrical Enclosure Accessories
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
System enclosure - 850-818/002-005 - WAGO
Specs
Length 3.74 inch (95 mm)
Width 7.68 inch (195 mm)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Interlinking block - CPX-M-GE-EV - Festo Corporation
Specs
Type Junction Box
Material Aluminum
View Details