Hammond Manufacturing Company Inc. Small Enclosures - Plastic Enclosures - General Purpose 1597V

Description
Wallmount - ABS Plastic - Snap Together Manufactured by our Japanese agent - stocked by us Molded in ABS plastic Unique rounded side - two piece molded construction Top & bottom "snap" together Includes molded in keyhole knockout areas (2) for mounting either vertically or horizontally. Bottom half includes 6 molded in, P.C. board standoffs ABS Plastic - Screw Fastened Lid Manufactured by our Japanese agent - stocked by us Molded in ABS plastic Includes machine screws & brass inserts Bottom & top half include molded in, P.C. board standoffs ABS Plastic - Snap Together Manufactured by our Japanese agent - stocked by us Molded in ABS plastic Two piece molded construction Top & bottom "snap" together Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part Number - Color - Style - Length - Width - Depth (Includes Lid) 1597CBK - Black Wallmount Snap-Together 5.50 4.33 1.38 1597Y - Gray Screw-Together 7.90 5.30 2.00 1597V - Gray Snap-Together 5.10 1.60 1.00
Request a Quote Datasheet
Description
Wallmount - ABS Plastic - Snap Together Manufactured by our Japanese agent - stocked by us Molded in ABS plastic Unique rounded side - two piece molded construction Top & bottom "snap" together Includes molded in keyhole knockout areas (2) for mounting either vertically or horizontally. Bottom half includes 6 molded in, P.C. board standoffs ABS Plastic - Screw Fastened Lid Manufactured by our Japanese agent - stocked by us Molded in ABS plastic Includes machine screws & brass inserts Bottom & top half include molded in, P.C. board standoffs ABS Plastic - Snap Together Manufactured by our Japanese agent - stocked by us Molded in ABS plastic Two piece molded construction Top & bottom "snap" together Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part Number - Color - Style - Length - Width - Depth (Includes Lid) 1597CBK - Black Wallmount Snap-Together 5.50 4.33 1.38 1597Y - Gray Screw-Together 7.90 5.30 2.00 1597V - Gray Snap-Together 5.10 1.60 1.00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Plastic Enclosures - General Purpose - 1597V - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Plastic Enclosures - General Purpose
1597V
Small Enclosures - Plastic Enclosures - General Purpose 1597V
Wallmount - ABS Plastic - Snap Together Manufactured by our Japanese agent - stocked by us Molded in ABS plastic Unique rounded side - two piece molded construction Top & bottom "snap" together Includes molded in keyhole knockout areas (2) for mounting either vertically or horizontally. Bottom half includes 6 molded in, P.C. board standoffs ABS Plastic - Screw Fastened Lid Manufactured by our Japanese agent - stocked by us Molded in ABS plastic Includes machine screws & brass inserts Bottom & top half include molded in, P.C. board standoffs ABS Plastic - Snap Together Manufactured by our Japanese agent - stocked by us Molded in ABS plastic Two piece molded construction Top & bottom "snap" together Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part Number - Color - Style - Length - Width - Depth (Includes Lid) 1597CBK - Black Wallmount Snap-Together 5.50 4.33 1.38 1597Y - Gray Screw-Together 7.90 5.30 2.00 1597V - Gray Snap-Together 5.10 1.60 1.00

Wallmount - ABS Plastic - Snap Together

  • Manufactured by our Japanese agent - stocked by us
  • Molded in ABS plastic
  • Unique rounded side - two piece molded construction
  • Top & bottom "snap" together
  • Includes molded in keyhole knockout areas (2) for mounting either vertically or horizontally.
  • Bottom half includes 6 molded in, P.C. board standoffs

ABS Plastic - Screw Fastened Lid

  • Manufactured by our Japanese agent - stocked by us
  • Molded in ABS plastic
  • Includes machine screws & brass inserts
  • Bottom & top half include molded in, P.C. board standoffs

ABS Plastic - Snap Together

  • Manufactured by our Japanese agent - stocked by us
  • Molded in ABS plastic
  • Two piece molded construction
  • Top & bottom "snap" together

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Part Number - Color - Style - Length - Width - Depth (Includes Lid)
1597CBK - Black Wallmount Snap-Together 5.50 4.33 1.38
1597Y - Gray Screw-Together 7.90 5.30 2.00
1597V - Gray Snap-Together 5.10 1.60 1.00

Supplier's Site
Boxes - HM4070-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Gray Hand Held, Cover Included 5.100"" L x 1.600"" W (129.54mm x 40.64mm) X 1.000"" (25.40mm)"

"Box Plastic, ABS Gray Hand Held, Cover Included 5.100"" L x 1.600"" W (129.54mm x 40.64mm) X 1.000"" (25.40mm)"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1597V HM4070-ND
Product Name Small Enclosures - Plastic Enclosures - General Purpose Boxes
Type Electronic and Instrument Enclosures Junction Box
Length 5.1 inch (130 mm)
Width 1.6 inch (40.64 mm)
Depth 1 inch (25.4 mm)
Material ABS Plastic ABS
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418E12 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 20 inch (508 mm)
View Details
3 suppliers
Small Enclosures - General Purpose Metal - 1411FBBU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 2.7 inch (68.58 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers
Electrical - Mild Steel - Junction Boxes - 1438O - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 11.75 inch (298 mm)
Width 8.5 inch (216 mm)
View Details
4 suppliers
Boxes - 164-1418K8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details