Hammond Manufacturing Company Inc. Datasheets for Power Strips
Power strips are used in applications where multiple AC outlets are needed, often without surge or line noise protection.
Power Strips: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| 15' SJTW CORD | |
| 15.5' CORD W/ RIGHT ANGLE PLUG | |
| 15.5' POWER CORD 15A TW LCK | |
| 15.5' POWER CORD 20A STRT BLD | |
| 15.5' POWER CORD 20A TW LCK | |
| 6' SJTW CORD | |
| 6' TWIST LOCK CORD, 15 AMP | |
| 6.5' CORD W/ RIGHT ANGLE PLUG | |
| 6.5' POWER CORD 20A STRT BLADE | |
| 6.5' POWER CORD 20A TW LCK | |
| Features Both ends molded on with integral strain relief for long life Cord length is 72" minimum. Some may be slightly longer. | |
| Features Built to meet the rugged requirements of commercial and industrial use. All metal housing - tough extruded aluminum case with a black powder paint coated steel cover. Heavy duty... | |
| Features Built to meet the rugged requirements of industrial and commercial use. All metal housing – tough extruded aluminum case with black powder-coated steel cover. Available with on/off switch or... | |
| Features Designed for power distribution for the front or the rear of the unit. 1U horizontal 19" rackmount installation. Available with lighted on/off switch or red pilot light to indicate... | |
| Features Designed for power distribution from front or rear of the unit. 1U horizontal 19" rackmount installation. Available with on/off switch or red pilot light to indicate power on. Specifications... | |
| Features Designed for power distribution from the font or rear of the unit. Panel dimensions are 1.75” high (1U) and 19” rack width. Available with a rocker switch or red... | |
| Features Designed for power distribution from the front and/or rear of the unit. 1U horizontal 19" rackmount installation. With illuminated on/off switch or red pilot light to indicate power on. | |
| Features Designed for power distribution from the front of the unit. 1U horizontal 19" rackmount installation. Available with lighted on/off switch or red pilot light to indicate power on. Click... | |
| Features Designed for power distribution from the rear of the unit, and where electromagnetic or radio frequency interference is a concern. 1U horizontal 19" rackmount installation. Shielded cord reduces EMI/... | |
| Features Designed for power distribution from the rear of the unit. 1U horizontal 19" rackmount installation. With lighted on/off switch or red pilot light to indicate power on. 6 outlet... | |
| Features Designed for power distribution in a compact area. Available with a single on/off switch, no switch or individually switched receptacles. The individually switched receptacles help eliminate Phantom Power. Save... | |
| Features Designed for power distribution in a compact area. Individually switched receptacles help eliminate Phantom Power. Save hundreds of dollars off your energy bill by switching individual devices off at... | |
| Features Featuring a sturdy aluminum extruded case with a distinctive black powder paint coated steel cover. Designed to meet the special requirements for institutional and chronic care use with “Hospital... | |
| Features Low-profile slim design constructed of rugged light weight aluminum. Designed for a variety of applications, specifically where electromagnetic or radio frequency interference is a concern: Shielded cord reduces EMI/... | |
| Features Low-profile slim design. Constructed of rugged light weight aluminum. Designed for a variety of applications: Install in your server cabinets Wall mount cabinets Open frame racks Or install horizontally... | |
| Features Molded black nylon construction. Insulation displacement type connector. Replaces a single receptacle. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. | |
| Features On-Off switch is rocker type (double pole, single throw) with green light. Rated 100-240VAC (TUV), 120-240VAC (UL), 10 A, 50/60 Hz and designed for use with IEC power cords. | |
| Features On-Off switch is rocker type (double pole, single throw) with green light. Rated 100-240VAC (TUV), 120-240VAC (UL), 10A, 50/60Hz Designed for power distribution on front or rear of unit... | |
| Features Plastic construction 0.25 x 0.032 inch tabs Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - Description - Amps -... | |
| Features Rated 100-240VAC (TUV), 120-240VAC (UL), 10 A, 50/60 Hz and designed for use with IEC power cords All metal housing – tough extruded aluminum case with black powder-coated steel... | |
| Features Rated 100-240VAC (TUV), 120-240VAC (UL), 10A, 50/60Hz Designed for power distribution on front or rear of unit with IEC power cords. 1U horizontal 19" rackmount installation. On-Off switch is... | |
| Features Steel mounting clips (black) mount to rack cabinet struts, relay rack uprights, or work bench. Mounting clip snaps around extrusion case of outlet strip. Included with all vertical rackmount... |
| Next >> |