Hammond Manufacturing Company Inc. Small Enclosures - Plastic Enclosures - General Purpose 1599KTLBK

Description
Features: Rear of units contain one or two flat removable panels (depending on console size) for easy modifications. Standard versions are molded from flame retardant ABS plastic. Material carries a UL flammability rating of 94V-0. Economy version is molded from general purpose (not flame retardant) ABS plastic. Includes 4x black rubber feet per enclosure. For replacement packs of 24 feet, see part 1421T2, Photo Features: Short slope (above) and long slope (below). Standard models use machine screws into brass bushings. Economy models use self-tapping screws. "K" sizes include PC board standoffs on both the inside top and bottom, while "E" and "H" sizes include PC board standoffs on the inside bottom. Models contain one or two removable rear panels. Accessories Screws: Accessory screws for mounting P.C. boards into standoffs (#4 x 1/4" pan head): 1593ATS50 - natural, qty. 50, 1593ATS100 - natural, qty. 100. Replacement machine screw used in flame retardant ABS series with brass inserts (M3 - 0.5 x 12 mm): 1599HMS100 - natural, qty. 100, 1599HMS100BK - black, qty. 100. Replacement self-tapping screw used in general purpose ABS series (#4 x 5/8"): 1593MS100 - natural, qty. 100 Optional Battery Holders Designed for our battery door enclosure (part numbers ending in BAT). Includes all the parts required to install the battery or batteries. Includes the battery holder, wires and foam anti-rattle pad. Refer to "Battery Holder Compatibility" table below.
Request a Quote Datasheet
Description
Features: Rear of units contain one or two flat removable panels (depending on console size) for easy modifications. Standard versions are molded from flame retardant ABS plastic. Material carries a UL flammability rating of 94V-0. Economy version is molded from general purpose (not flame retardant) ABS plastic. Includes 4x black rubber feet per enclosure. For replacement packs of 24 feet, see part 1421T2, Photo Features: Short slope (above) and long slope (below). Standard models use machine screws into brass bushings. Economy models use self-tapping screws. "K" sizes include PC board standoffs on both the inside top and bottom, while "E" and "H" sizes include PC board standoffs on the inside bottom. Models contain one or two removable rear panels. Accessories Screws: Accessory screws for mounting P.C. boards into standoffs (#4 x 1/4" pan head): 1593ATS50 - natural, qty. 50, 1593ATS100 - natural, qty. 100. Replacement machine screw used in flame retardant ABS series with brass inserts (M3 - 0.5 x 12 mm): 1599HMS100 - natural, qty. 100, 1599HMS100BK - black, qty. 100. Replacement self-tapping screw used in general purpose ABS series (#4 x 5/8"): 1593MS100 - natural, qty. 100 Optional Battery Holders Designed for our battery door enclosure (part numbers ending in BAT). Includes all the parts required to install the battery or batteries. Includes the battery holder, wires and foam anti-rattle pad. Refer to "Battery Holder Compatibility" table below.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Plastic Enclosures - General Purpose - 1599KTLBK - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Plastic Enclosures - General Purpose
1599KTLBK
Small Enclosures - Plastic Enclosures - General Purpose 1599KTLBK
Features: Rear of units contain one or two flat removable panels (depending on console size) for easy modifications. Standard versions are molded from flame retardant ABS plastic. Material carries a UL flammability rating of 94V-0. Economy version is molded from general purpose (not flame retardant) ABS plastic. Includes 4x black rubber feet per enclosure. For replacement packs of 24 feet, see part 1421T2, Photo Features: Short slope (above) and long slope (below). Standard models use machine screws into brass bushings. Economy models use self-tapping screws. "K" sizes include PC board standoffs on both the inside top and bottom, while "E" and "H" sizes include PC board standoffs on the inside bottom. Models contain one or two removable rear panels. Accessories Screws: Accessory screws for mounting P.C. boards into standoffs (#4 x 1/4" pan head): 1593ATS50 - natural, qty. 50, 1593ATS100 - natural, qty. 100. Replacement machine screw used in flame retardant ABS series with brass inserts (M3 - 0.5 x 12 mm): 1599HMS100 - natural, qty. 100, 1599HMS100BK - black, qty. 100. Replacement self-tapping screw used in general purpose ABS series (#4 x 5/8"): 1593MS100 - natural, qty. 100 Optional Battery Holders Designed for our battery door enclosure (part numbers ending in BAT). Includes all the parts required to install the battery or batteries. Includes the battery holder, wires and foam anti-rattle pad. Refer to "Battery Holder Compatibility" table below.

Features:

  • Rear of units contain one or two flat removable panels (depending on console size) for easy modifications.
  • Standard versions are molded from flame retardant ABS plastic. Material carries a UL flammability rating of 94V-0.
  • Economy version is molded from general purpose (not flame retardant) ABS plastic.
  • Includes 4x black rubber feet per enclosure. For replacement packs of 24 feet, see part 1421T2,

Photo Features:


Short slope (above) and long slope (below).
Standard models use machine screws into brass bushings. Economy models use self-tapping screws.
"K" sizes include PC board standoffs on both the inside top and bottom, while "E" and "H" sizes include PC board standoffs on the inside bottom. Models contain one or two removable rear panels.

Accessories

Screws:

Accessory screws for mounting P.C. boards into standoffs (#4 x 1/4" pan head): 1593ATS50 - natural, qty. 50, 1593ATS100 - natural, qty. 100.
Replacement machine screw used in flame retardant ABS series with brass inserts (M3 - 0.5 x 12 mm): 1599HMS100 - natural, qty. 100, 1599HMS100BK - black, qty. 100.
Replacement self-tapping screw used in general purpose ABS series (#4 x 5/8"): 1593MS100 - natural, qty. 100


Optional Battery Holders

  • Designed for our battery door enclosure (part numbers ending in BAT).
  • Includes all the parts required to install the battery or batteries.
  • Includes the battery holder, wires and foam anti-rattle pad.
  • Refer to "Battery Holder Compatibility" table below.
Supplier's Site
Desktop Enclosures - 2291700 - RS Components, Ltd.
Corby, Northants, United Kingdom
Desktop Enclosures
2291700
Desktop Enclosures 2291700
Hammond 1599KTLBK Desktop Enclosure

Hammond 1599KTLBK Desktop Enclosure

Supplier's Site
Boxes - HM885-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Hand Held, Split Sides, Slanted Top 8.661"" L x 5.512"" W (219.99mm x 140.00mm) X 1.811"" (46.00mm)"

"Box Plastic, ABS Black Hand Held, Split Sides, Slanted Top 8.661"" L x 5.512"" W (219.99mm x 140.00mm) X 1.811"" (46.00mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - 1599KTLBK - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1599KTLBK
Enclosures, Boxes, & Cases 1599KTLBK
1599K LONG TILT BLK CASE

1599K LONG TILT BLK CASE

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. RS Components, Ltd. DigiKey Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1599KTLBK 2291700 HM885-ND 1599KTLBK
Product Name Small Enclosures - Plastic Enclosures - General Purpose Desktop Enclosures Boxes Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box Junction Box
Length 8.66 inch (220 mm) 8.66 inch (220 mm)
Width 5.5 inch (140 mm) 5.51 inch (140 mm)
Depth 1.6 inch (40.64 mm) 1.61 inch (41 mm)
Material ABS Plastic Polycarbonate; ABS; ABS Plastic ABS
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Freestanding Enclosures - 1418BY36 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 90.06 inch (2288 mm)
Width 72.06 inch (1830 mm)
View Details
3 suppliers
Boxes - 164-1418L12LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details
Electrical - Mild Steel - Junction Boxes - 1436O - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 11.75 inch (298 mm)
Width 8.5 inch (216 mm)
View Details
4 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418E6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 20 inch (508 mm)
View Details
3 suppliers