Hammond Manufacturing Company Inc. Enclosures Accessories and Hardware 18A2117

Description
ALUM PANEL FOR WALLMT 24X20
Request a Quote Datasheet
Description
ALUM PANEL FOR WALLMT 24X20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosures Accessories and Hardware - 18A2117 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
18A2117
Enclosures Accessories and Hardware 18A2117
ALUM PANEL FOR WALLMT 24X20

ALUM PANEL FOR WALLMT 24X20

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosure Accessories
18A2117
Electrical Enclosure Accessories 18A2117
Electrical Enclosure Accessories

Electrical Enclosure Accessories

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures
Product Number 18A2117 18A2117
Product Name Enclosures Accessories and Hardware Electrical Enclosure Accessories
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1896590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 15.75 inch (400 mm)
Depth 5.91 inch (150 mm)
View Details
Phenolic Instrument Case - 700 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.25 inch (159 mm)
View Details
2 suppliers
Pcb Box Enclosure, Aluminium, Black; Enclosure Type Takachi - 83X9847 - Newark, An Avnet Company
Specs
Length 0.7091 inch (18.01 mm)
Width 2.24 inch (57 mm)
Depth 3.78 inch (96 mm)
View Details