Hammond Manufacturing Company Inc. Small Enclosures - Plastic Enclosures - General Purpose 1599TABMBK

Description
Features: Low profile - ergonomically designed for a comfortable fit into the user’s hands. Perfect for instrument or mobile data enclosures requiring a touch screen. Choice of three size. All available with or without battery compartment. Molded from flame retardant ABS plastic, choice of black or grey - material carries a UL flammability rating of 94V-0. Enclosure is assembled with six (6) - M3-0.5 x 18 mm Phillips machine screws, threaded into integral brass bushings. Perfect for applications when repetitive assembly and disassembly are required. Integral brass bushings are factory inserted into the top half of the enclosure (see photos). Lap joint construction provides protection against access of dust and splashing water. Designed to meet IP54. P.C. board standoffs are molded into case top & bottom halves (see drawings or photos for more details). "M" and "L" size battery door & compartment versions (part numbers ending in “BAT”) include 8 battery clips (for 4 - AA batteries) and two 9 volt (PP3) battery clips. "S" size battery door & compartment version (part numbers ending in “BAT”) includes 4 battery clips (for 2 - AA batteries) and one 9 volt (PP3) battery clip. Contains one end panel - removable for easy modification. Bottom half of enclosure includes a square - molded inlay for labels. Screws: 100 pack of silver replacement cover screws (M3-0.5 x 18mm Flat Head), part number 1594MS100 100 pack of black replacement cover screws (M3-0.5 x 18mm Flat Head), part number 1594MS100BK 50 pack of optional PC board screws (#4 x 1/4" Self Tapping), part number 1593ATS50 100 pack of optional PC board screws (#4 x 1/4" Self Tapping), part number 1593ATS100 Photo Features: Available in three sizes, two colors (black and gray) and with or without battery compartments. Battery compartment options include clips for AA's and 9V batteries. 0 1 2 Videos
Request a Quote Datasheet
Description
Features: Low profile - ergonomically designed for a comfortable fit into the user’s hands. Perfect for instrument or mobile data enclosures requiring a touch screen. Choice of three size. All available with or without battery compartment. Molded from flame retardant ABS plastic, choice of black or grey - material carries a UL flammability rating of 94V-0. Enclosure is assembled with six (6) - M3-0.5 x 18 mm Phillips machine screws, threaded into integral brass bushings. Perfect for applications when repetitive assembly and disassembly are required. Integral brass bushings are factory inserted into the top half of the enclosure (see photos). Lap joint construction provides protection against access of dust and splashing water. Designed to meet IP54. P.C. board standoffs are molded into case top & bottom halves (see drawings or photos for more details). "M" and "L" size battery door & compartment versions (part numbers ending in “BAT”) include 8 battery clips (for 4 - AA batteries) and two 9 volt (PP3) battery clips. "S" size battery door & compartment version (part numbers ending in “BAT”) includes 4 battery clips (for 2 - AA batteries) and one 9 volt (PP3) battery clip. Contains one end panel - removable for easy modification. Bottom half of enclosure includes a square - molded inlay for labels. Screws: 100 pack of silver replacement cover screws (M3-0.5 x 18mm Flat Head), part number 1594MS100 100 pack of black replacement cover screws (M3-0.5 x 18mm Flat Head), part number 1594MS100BK 50 pack of optional PC board screws (#4 x 1/4" Self Tapping), part number 1593ATS50 100 pack of optional PC board screws (#4 x 1/4" Self Tapping), part number 1593ATS100 Photo Features: Available in three sizes, two colors (black and gray) and with or without battery compartments. Battery compartment options include clips for AA's and 9V batteries. 0 1 2 Videos
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Plastic Enclosures - General Purpose - 1599TABMBK - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Plastic Enclosures - General Purpose
1599TABMBK
Small Enclosures - Plastic Enclosures - General Purpose 1599TABMBK
Features: Low profile - ergonomically designed for a comfortable fit into the user’s hands. Perfect for instrument or mobile data enclosures requiring a touch screen. Choice of three size. All available with or without battery compartment. Molded from flame retardant ABS plastic, choice of black or grey - material carries a UL flammability rating of 94V-0. Enclosure is assembled with six (6) - M3-0.5 x 18 mm Phillips machine screws, threaded into integral brass bushings. Perfect for applications when repetitive assembly and disassembly are required. Integral brass bushings are factory inserted into the top half of the enclosure (see photos). Lap joint construction provides protection against access of dust and splashing water. Designed to meet IP54. P.C. board standoffs are molded into case top & bottom halves (see drawings or photos for more details). "M" and "L" size battery door & compartment versions (part numbers ending in “BAT”) include 8 battery clips (for 4 - AA batteries) and two 9 volt (PP3) battery clips. "S" size battery door & compartment version (part numbers ending in “BAT”) includes 4 battery clips (for 2 - AA batteries) and one 9 volt (PP3) battery clip. Contains one end panel - removable for easy modification. Bottom half of enclosure includes a square - molded inlay for labels. Screws: 100 pack of silver replacement cover screws (M3-0.5 x 18mm Flat Head), part number 1594MS100 100 pack of black replacement cover screws (M3-0.5 x 18mm Flat Head), part number 1594MS100BK 50 pack of optional PC board screws (#4 x 1/4" Self Tapping), part number 1593ATS50 100 pack of optional PC board screws (#4 x 1/4" Self Tapping), part number 1593ATS100 Photo Features: Available in three sizes, two colors (black and gray) and with or without battery compartments. Battery compartment options include clips for AA's and 9V batteries. 0 1 2 Videos

Features:

  • Low profile - ergonomically designed for a comfortable fit into the user’s hands.
  • Perfect for instrument or mobile data enclosures requiring a touch screen.
  • Choice of three size. All available with or without battery compartment.
  • Molded from flame retardant ABS plastic, choice of black or grey - material carries a UL flammability rating of 94V-0.
  • Enclosure is assembled with six (6) - M3-0.5 x 18 mm Phillips machine screws, threaded into integral brass bushings. Perfect for applications when repetitive assembly and disassembly are required.
  • Integral brass bushings are factory inserted into the top half of the enclosure (see photos).
  • Lap joint construction provides protection against access of dust and splashing water. Designed to meet IP54.
  • P.C. board standoffs are molded into case top & bottom halves (see drawings or photos for more details).
  • "M" and "L" size battery door & compartment versions (part numbers ending in “BAT”) include 8 battery clips (for 4 - AA batteries) and two 9 volt (PP3) battery clips. "S" size battery door & compartment version (part numbers ending in “BAT”) includes 4 battery clips (for 2 - AA batteries) and one 9 volt (PP3) battery clip.
  • Contains one end panel - removable for easy modification.
  • Bottom half of enclosure includes a square - molded inlay for labels.

Screws:

100 pack of silver replacement cover screws (M3-0.5 x 18mm Flat Head), part number 1594MS100

100 pack of black replacement cover screws (M3-0.5 x 18mm Flat Head), part number 1594MS100BK

50 pack of optional PC board screws (#4 x 1/4" Self Tapping), part number 1593ATS50

100 pack of optional PC board screws (#4 x 1/4" Self Tapping), part number 1593ATS100

Photo Features:


Available in three sizes, two colors (black and gray) and with or without battery compartments.
Battery compartment options include clips for AA's and 9V batteries.

  • 0
  • 1
  • 2

Videos

Supplier's Site
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1599TABMBK
Enclosures, Boxes, & Cases 1599TABMBK
FRABS MEDIUM TABLET

FRABS MEDIUM TABLET

Buy Now
Boxes - HM2086-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Hand Held, Split Sides and End Panel(s) 6.692"" L x 5.315"" W (169.98mm x 135.00mm) X 1.063"" (27.00mm)"

"Box Plastic, ABS Black Hand Held, Split Sides and End Panel(s) 6.692"" L x 5.315"" W (169.98mm x 135.00mm) X 1.063"" (27.00mm)"

Buy Now Datasheet
Hand Held Enclosures - 8180536 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hand Held Enclosures
8180536
Hand Held Enclosures 8180536
Hammond 1599TABMBK Handheld Enclosure

Hammond 1599TABMBK Handheld Enclosure

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey RS Components, Ltd.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1599TABMBK 1599TABMBK HM2086-ND 8180536
Product Name Small Enclosures - Plastic Enclosures - General Purpose Enclosures, Boxes, & Cases Boxes Hand Held Enclosures
Type Electronic and Instrument Enclosures Junction Box Junction Box
Length 6.67 inch (169 mm) 6.69 inch (170 mm)
Width 5.31 inch (135 mm) 5.31 inch (135 mm)
Depth 1.06 inch (26.92 mm) 1.06 inch (27 mm)
Material ABS Plastic ABS ABS Polycarbonate; ABS; Flame retardant abs
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418JD7 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 20 inch (508 mm)
View Details
5 suppliers
Boxes - 164-1414SCM8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
View Details
Small Enclosures - General Purpose Metal - 1411BU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 2.7 inch (68.58 mm)
Width 2.2 inch (55.88 mm)
View Details
5 suppliers
Small Enclosures - Extruded Enclosures - 1455N1201BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 4.72 inch (120 mm)
View Details
5 suppliers