Hammond Manufacturing Company Inc. Enclosures Accessories and Hardware 22P5656

Description
INNER PANEL FOR 1422D SIZE ENC
Request a Quote
Description
INNER PANEL FOR 1422D SIZE ENC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Enclosures Accessories and Hardware - 22P5656 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
22P5656
Enclosures Accessories and Hardware 22P5656
INNER PANEL FOR 1422D SIZE ENC

INNER PANEL FOR 1422D SIZE ENC

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Industrial Enclosures
Product Number 22P5656
Product Name Enclosures Accessories and Hardware
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Pcb Box Enclosure, Aluminium, Black; Enclosure Type Takachi - 83X9851 - Newark, An Avnet Company
Specs
Length 1.58 inch (40.01 mm)
Width 3.74 inch (95 mm)
Depth 5.51 inch (140 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details