Hammond Manufacturing Company Inc. Small Enclosures - Plastic Enclosures - General Purpose 1598DGY

Description
Features: Desk top electronic instrument enclosure, ideally suited for mounting printed circuit boards. Designed to meet IP54. Two sets of vertical 1.5 mm (0.062”) P.C. board guides are molded into case halves front and rear. Integral horizontal P.C. card mounts on Eurocard centers. P.C. card standoffs molded into top & bottom half of enclosure - require #6 x 1/4” (6.4mm) screws - part number 1598ATS100 Standard version Stocked in matte textured black and grey. Molded from flame retardant ABS plastic (material carries a UL flammability rating of 94V-0). Enclosure halves are secured with M3 x 0.5” x 10 mm (0.39”) Phillips machine screws threaded into tapped integral brass bushings. Perfect for applications with repetitive assembly and disassembly are required. Front and rear panels are 1.6 mm (0.064”) brushed aluminum with protective paper on one side. Economy Version Molded from general purpose ABS plastic (not flame retardant). Enclosure halves are secured with self tapping screws threaded into plastic standoffs. Not recommended for repeated assembly and disassembly. Available with either brushed aluminum or black plastic end panels. Other 1598 Series If EMI/ RFI shielding is required, try series 1598R. Photo Features: Economy version has plastic assembly screw posts. Standard version has brass inserts for easier assembly. Shown here in light gray ABS with black plastic end panels. Shown here with tilt bail accessory kit installed. Accessories for 1598 Series Accessories include replacement black plastic panels, aluminum end panels, and tilt bail kits. Refer to table below for correct part numbers. Replacement assembly screws for standard version 1591MS100 (100-pack) Replacement assembly screws for economy version 1591TS100 (100-pack) PC board mounting screws (standard or economy) 1598ATS100 (100-pack)
Request a Quote Datasheet
Description
Features: Desk top electronic instrument enclosure, ideally suited for mounting printed circuit boards. Designed to meet IP54. Two sets of vertical 1.5 mm (0.062”) P.C. board guides are molded into case halves front and rear. Integral horizontal P.C. card mounts on Eurocard centers. P.C. card standoffs molded into top & bottom half of enclosure - require #6 x 1/4” (6.4mm) screws - part number 1598ATS100 Standard version Stocked in matte textured black and grey. Molded from flame retardant ABS plastic (material carries a UL flammability rating of 94V-0). Enclosure halves are secured with M3 x 0.5” x 10 mm (0.39”) Phillips machine screws threaded into tapped integral brass bushings. Perfect for applications with repetitive assembly and disassembly are required. Front and rear panels are 1.6 mm (0.064”) brushed aluminum with protective paper on one side. Economy Version Molded from general purpose ABS plastic (not flame retardant). Enclosure halves are secured with self tapping screws threaded into plastic standoffs. Not recommended for repeated assembly and disassembly. Available with either brushed aluminum or black plastic end panels. Other 1598 Series If EMI/ RFI shielding is required, try series 1598R. Photo Features: Economy version has plastic assembly screw posts. Standard version has brass inserts for easier assembly. Shown here in light gray ABS with black plastic end panels. Shown here with tilt bail accessory kit installed. Accessories for 1598 Series Accessories include replacement black plastic panels, aluminum end panels, and tilt bail kits. Refer to table below for correct part numbers. Replacement assembly screws for standard version 1591MS100 (100-pack) Replacement assembly screws for economy version 1591TS100 (100-pack) PC board mounting screws (standard or economy) 1598ATS100 (100-pack)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Plastic Enclosures - General Purpose - 1598DGY - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Plastic Enclosures - General Purpose
1598DGY
Small Enclosures - Plastic Enclosures - General Purpose 1598DGY
Features: Desk top electronic instrument enclosure, ideally suited for mounting printed circuit boards. Designed to meet IP54. Two sets of vertical 1.5 mm (0.062”) P.C. board guides are molded into case halves front and rear. Integral horizontal P.C. card mounts on Eurocard centers. P.C. card standoffs molded into top & bottom half of enclosure - require #6 x 1/4” (6.4mm) screws - part number 1598ATS100 Standard version Stocked in matte textured black and grey. Molded from flame retardant ABS plastic (material carries a UL flammability rating of 94V-0). Enclosure halves are secured with M3 x 0.5” x 10 mm (0.39”) Phillips machine screws threaded into tapped integral brass bushings. Perfect for applications with repetitive assembly and disassembly are required. Front and rear panels are 1.6 mm (0.064”) brushed aluminum with protective paper on one side. Economy Version Molded from general purpose ABS plastic (not flame retardant). Enclosure halves are secured with self tapping screws threaded into plastic standoffs. Not recommended for repeated assembly and disassembly. Available with either brushed aluminum or black plastic end panels. Other 1598 Series If EMI/ RFI shielding is required, try series 1598R. Photo Features: Economy version has plastic assembly screw posts. Standard version has brass inserts for easier assembly. Shown here in light gray ABS with black plastic end panels. Shown here with tilt bail accessory kit installed. Accessories for 1598 Series Accessories include replacement black plastic panels, aluminum end panels, and tilt bail kits. Refer to table below for correct part numbers. Replacement assembly screws for standard version 1591MS100 (100-pack) Replacement assembly screws for economy version 1591TS100 (100-pack) PC board mounting screws (standard or economy) 1598ATS100 (100-pack)

Features:

  • Desk top electronic instrument enclosure, ideally suited for mounting printed circuit boards.
  • Designed to meet IP54.
  • Two sets of vertical 1.5 mm (0.062”) P.C. board guides are molded into case halves front and rear.
  • Integral horizontal P.C. card mounts on Eurocard centers.
  • P.C. card standoffs molded into top & bottom half of enclosure - require #6 x 1/4” (6.4mm) screws - part number 1598ATS100

Standard version

  • Stocked in matte textured black and grey.
  • Molded from flame retardant ABS plastic (material carries a UL flammability rating of 94V-0).
  • Enclosure halves are secured with M3 x 0.5” x 10 mm (0.39”) Phillips machine screws threaded into tapped integral brass bushings. Perfect for applications with repetitive assembly and disassembly are required.
  • Front and rear panels are 1.6 mm (0.064”) brushed aluminum with protective paper on one side.

Economy Version

  • Molded from general purpose ABS plastic (not flame retardant).
  • Enclosure halves are secured with self tapping screws threaded into plastic standoffs. Not recommended for repeated assembly and disassembly.
  • Available with either brushed aluminum or black plastic end panels.

Other 1598 Series

  • If EMI/ RFI shielding is required, try series 1598R.

Photo Features:


Economy version has plastic assembly screw posts. Standard version has brass inserts for easier assembly.
Shown here in light gray ABS with black plastic end panels.
Shown here with tilt bail accessory kit installed.

Accessories for 1598 Series


Accessories include replacement black plastic panels, aluminum end panels, and tilt bail kits. Refer to table below for correct part numbers.


Replacement assembly screws for standard version 1591MS100 (100-pack)
Replacement assembly screws for economy version 1591TS100 (100-pack)
PC board mounting screws (standard or economy) 1598ATS100 (100-pack)

Supplier's Site
Boxes - HM174-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS with Aluminum Panels Gray Split Sides and End Panel(s) 8.075"" L x 7.077"" W (205.11mm x 179.76mm) X 2.488"" (63.20mm)"

"Box Plastic, ABS with Aluminum Panels Gray Split Sides and End Panel(s) 8.075"" L x 7.077"" W (205.11mm x 179.76mm) X 2.488"" (63.20mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - 1598DGY - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1598DGY
Enclosures, Boxes, & Cases 1598DGY
PLSTC INSTR CASE

PLSTC INSTR CASE

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1598DGY HM174-ND 1598DGY
Product Name Small Enclosures - Plastic Enclosures - General Purpose Boxes Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box Junction Box
Length 7.09 inch (180 mm)
Width 8.11 inch (206 mm)
Depth 2.52 inch (64.01 mm)
Material ABS Plastic ABS
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1402BV - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 2.4 inch (60.96 mm)
Width 7.1 inch (180 mm)
View Details
4 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418H8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 16 inch (406 mm)
View Details
4 suppliers
Boxes - 164-1418J6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details
Enclosures Accessories and Hardware - 031623 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details