Hammond Manufacturing Company Inc. Enclosures Accessories and Hardware 18P3333

Description
1418 INNER PANEL 33X33
Request a Quote Datasheet
Description
1418 INNER PANEL 33X33
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosures Accessories and Hardware - 18P3333 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
18P3333
Enclosures Accessories and Hardware 18P3333
1418 INNER PANEL 33X33

1418 INNER PANEL 33X33

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosure Accessories
18P3333
Electrical Enclosure Accessories 18P3333
Electrical Enclosure Accessories Steel Panel 33.00"x33.00"

Electrical Enclosure Accessories Steel Panel 33.00"x33.00"

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures
Product Number 18P3333 18P3333
Product Name Enclosures Accessories and Hardware Electrical Enclosure Accessories
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Handheld Enclosure, Abs, Black; Enclosure Type Takachi - 68X2385 - Newark, An Avnet Company
Specs
Length 0.4720 inch (11.99 mm)
Width 1.38 inch (35 mm)
Depth 2.95 inch (75 mm)
View Details