Hammond Manufacturing Company Inc. Enclosures Accessories and Hardware 18B220

Description
TERMINAL STRAPS 16.5L
Request a Quote Datasheet
Description
TERMINAL STRAPS 16.5L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosures Accessories and Hardware - 18B220 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
18B220
Enclosures Accessories and Hardware 18B220
TERMINAL STRAPS 16.5L

TERMINAL STRAPS 16.5L

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosure Accessories
18B220
Electrical Enclosure Accessories 18B220
Electrical Enclosure Accessories Bracket Assembly 2 Brackets, 16.5"

Electrical Enclosure Accessories Bracket Assembly 2 Brackets, 16.5"

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures
Product Number 18B220 18B220
Product Name Enclosures Accessories and Hardware Electrical Enclosure Accessories
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Wall Boxes - 1947503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 4.76 inch (121 mm)
Depth 6.54 inch (166 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411SS - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 4 inch (102 mm)
View Details
3 suppliers