Hammond Manufacturing Company Inc. Datasheets for Power Distribution Units (PDU)

Power distribution units (PDUs) have an electrical input and several outputs, often as electrical outlets, for powering multiple devices. 
Power Distribution Units (PDU): Learn more

Product Name Notes
Features Allows vertical mounting of outlet strips in Hammond rack cabinets. Compatible with Hammond 1581, 1584 and 1589 series of outlet strips. Set of two adapters for one outlet strip.
Features Designed for power distribution from the front and/or rear of the unit. 1U horizontal 19" rackmount installation. With illuminated on/off switch or red pilot light to indicate power on.
Features On-Off switch is rocker type (double pole, single throw) with green light. Rated 100-240VAC (TUV), 120-240VAC (UL), 10 A, 50/60 Hz and designed for use with IEC power cords.
Features Plastic construction. Indicator Light With Leads. Six (6) inch leads. 1/3 Watt. 125 VAC. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)...
Features Plastic construction 0.25 x 0.032 inch tabs Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - Description - Amps -...