Hammond Manufacturing Company Inc. Small Enclosures - Plastic Enclosures - General Purpose 1599BBKBAT

Description
Features: Attractively styled and ergonomically designed for use as a “hand-held” instrument enclosure. Standard version is molded from flame retardant ABS plastic (rated UL94V-0) and is assembled with machine screws into integral brass bushings. Economy version is molded from economical plastic (not flame retardant) and is assembled with self-tapping screws into plastic posts. Recessed top for membrane display or pad. Lap joint construction provides protection against access of dust and splashing water. Extra deep top and ultra shallow base are specifically designed to enhance the aesthetics of the enclosure and provide the user with flexibility and assembly efficiency. Designed to meet IP54. Two keyhole knockouts are molded into the inside of the base to facilitate wall mounting installation. If EMI/ RFI shielding is required, try 1599RFI series Photo Features: Optional accessories include belt clips and battery dividers. Standard models use machine screws into brass bushings. Economy models use self tapping screws. All sizes available with or without battery door. All models have PC board standoffs on the inside top and bottom. Accessories: Screws: 50 pack of optional PC board screws (#4 x 1/4" Self-Tapping), part number 1593ATS50 100 pack of optional PC board screws (#4 x 1/4" Self-Tapping), part number 1593ATS100 Replacement cover screws for flame retardant 1599B sizes: 100 pack of silver replacement cover screws (M3-0.5 x 18mm Flat Head), part number 1594MS100 100 pack of black replacement cover screws (M3-0.5 x 18mm Flat Head), part number 1594MS100BK Replacement cover screws for flame retardant 1599E, H, & K sizes: 100 pack of silver replacement cover screws (M3 - 0.5 x 12 mm) 1599HMS100 - (nickel plated) Package of 100 or 1599HMS100BK (black oxide) Package of 100. Replacement cover screws for economy versions: 1599B sizes: 100 pack of silver replacement cover screws (#4 x 3/4" Self-Tapping), part number 1599BTS100 1599E, H, & K sizes: 100 pack of silver replacement cover screws (#4 x 5/8" Self-Tapping), part number 1593MS100 Optional Battery Holders Designed for our battery door enclosure (part numbers ending in BAT). Includes all the parts required to install the battery or batteries. Includes the battery holder, wires and foam anti-rattle pad. Refer to "Battery Holder Compatibility" table below. Optional Battery Dividers: Grey ABS plastic panel barriers. Insert vertically into the P.C. card guides. Sold individually. Refer to "Enclosures" table below for compatibility. Optional Belt Clip Black 1599CLIP Gray: 1599CLIPGY Molded from tough nylon (choice of Black or Grey). Includes 2 nylon screws (insulated to avoid internal interference). Mounting template included. Part numbers ending in "CP" come with these clips installed. All other 1599 enclosures are compatible.
Request a Quote Datasheet
Description
Features: Attractively styled and ergonomically designed for use as a “hand-held” instrument enclosure. Standard version is molded from flame retardant ABS plastic (rated UL94V-0) and is assembled with machine screws into integral brass bushings. Economy version is molded from economical plastic (not flame retardant) and is assembled with self-tapping screws into plastic posts. Recessed top for membrane display or pad. Lap joint construction provides protection against access of dust and splashing water. Extra deep top and ultra shallow base are specifically designed to enhance the aesthetics of the enclosure and provide the user with flexibility and assembly efficiency. Designed to meet IP54. Two keyhole knockouts are molded into the inside of the base to facilitate wall mounting installation. If EMI/ RFI shielding is required, try 1599RFI series Photo Features: Optional accessories include belt clips and battery dividers. Standard models use machine screws into brass bushings. Economy models use self tapping screws. All sizes available with or without battery door. All models have PC board standoffs on the inside top and bottom. Accessories: Screws: 50 pack of optional PC board screws (#4 x 1/4" Self-Tapping), part number 1593ATS50 100 pack of optional PC board screws (#4 x 1/4" Self-Tapping), part number 1593ATS100 Replacement cover screws for flame retardant 1599B sizes: 100 pack of silver replacement cover screws (M3-0.5 x 18mm Flat Head), part number 1594MS100 100 pack of black replacement cover screws (M3-0.5 x 18mm Flat Head), part number 1594MS100BK Replacement cover screws for flame retardant 1599E, H, & K sizes: 100 pack of silver replacement cover screws (M3 - 0.5 x 12 mm) 1599HMS100 - (nickel plated) Package of 100 or 1599HMS100BK (black oxide) Package of 100. Replacement cover screws for economy versions: 1599B sizes: 100 pack of silver replacement cover screws (#4 x 3/4" Self-Tapping), part number 1599BTS100 1599E, H, & K sizes: 100 pack of silver replacement cover screws (#4 x 5/8" Self-Tapping), part number 1593MS100 Optional Battery Holders Designed for our battery door enclosure (part numbers ending in BAT). Includes all the parts required to install the battery or batteries. Includes the battery holder, wires and foam anti-rattle pad. Refer to "Battery Holder Compatibility" table below. Optional Battery Dividers: Grey ABS plastic panel barriers. Insert vertically into the P.C. card guides. Sold individually. Refer to "Enclosures" table below for compatibility. Optional Belt Clip Black 1599CLIP Gray: 1599CLIPGY Molded from tough nylon (choice of Black or Grey). Includes 2 nylon screws (insulated to avoid internal interference). Mounting template included. Part numbers ending in "CP" come with these clips installed. All other 1599 enclosures are compatible.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Plastic Enclosures - General Purpose - 1599BBKBAT - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Plastic Enclosures - General Purpose
1599BBKBAT
Small Enclosures - Plastic Enclosures - General Purpose 1599BBKBAT
Features: Attractively styled and ergonomically designed for use as a “hand-held” instrument enclosure. Standard version is molded from flame retardant ABS plastic (rated UL94V-0) and is assembled with machine screws into integral brass bushings. Economy version is molded from economical plastic (not flame retardant) and is assembled with self-tapping screws into plastic posts. Recessed top for membrane display or pad. Lap joint construction provides protection against access of dust and splashing water. Extra deep top and ultra shallow base are specifically designed to enhance the aesthetics of the enclosure and provide the user with flexibility and assembly efficiency. Designed to meet IP54. Two keyhole knockouts are molded into the inside of the base to facilitate wall mounting installation. If EMI/ RFI shielding is required, try 1599RFI series Photo Features: Optional accessories include belt clips and battery dividers. Standard models use machine screws into brass bushings. Economy models use self tapping screws. All sizes available with or without battery door. All models have PC board standoffs on the inside top and bottom. Accessories: Screws: 50 pack of optional PC board screws (#4 x 1/4" Self-Tapping), part number 1593ATS50 100 pack of optional PC board screws (#4 x 1/4" Self-Tapping), part number 1593ATS100 Replacement cover screws for flame retardant 1599B sizes: 100 pack of silver replacement cover screws (M3-0.5 x 18mm Flat Head), part number 1594MS100 100 pack of black replacement cover screws (M3-0.5 x 18mm Flat Head), part number 1594MS100BK Replacement cover screws for flame retardant 1599E, H, & K sizes: 100 pack of silver replacement cover screws (M3 - 0.5 x 12 mm) 1599HMS100 - (nickel plated) Package of 100 or 1599HMS100BK (black oxide) Package of 100. Replacement cover screws for economy versions: 1599B sizes: 100 pack of silver replacement cover screws (#4 x 3/4" Self-Tapping), part number 1599BTS100 1599E, H, & K sizes: 100 pack of silver replacement cover screws (#4 x 5/8" Self-Tapping), part number 1593MS100 Optional Battery Holders Designed for our battery door enclosure (part numbers ending in BAT). Includes all the parts required to install the battery or batteries. Includes the battery holder, wires and foam anti-rattle pad. Refer to "Battery Holder Compatibility" table below. Optional Battery Dividers: Grey ABS plastic panel barriers. Insert vertically into the P.C. card guides. Sold individually. Refer to "Enclosures" table below for compatibility. Optional Belt Clip Black 1599CLIP Gray: 1599CLIPGY Molded from tough nylon (choice of Black or Grey). Includes 2 nylon screws (insulated to avoid internal interference). Mounting template included. Part numbers ending in "CP" come with these clips installed. All other 1599 enclosures are compatible.

Features:

  • Attractively styled and ergonomically designed for use as a “hand-held” instrument enclosure.
  • Standard version is molded from flame retardant ABS plastic (rated UL94V-0) and is assembled with machine screws into integral brass bushings.
  • Economy version is molded from economical plastic (not flame retardant) and is assembled with self-tapping screws into plastic posts.
  • Recessed top for membrane display or pad.
  • Lap joint construction provides protection against access of dust and splashing water.
  • Extra deep top and ultra shallow base are specifically designed to enhance the aesthetics of the enclosure and provide the user with flexibility and assembly efficiency.
  • Designed to meet IP54.
  • Two keyhole knockouts are molded into the inside of the base to facilitate wall mounting installation.
  • If EMI/ RFI shielding is required, try 1599RFI series

Photo Features:


Optional accessories include belt clips and battery dividers.
Standard models use machine screws into brass bushings. Economy models use self tapping screws.
All sizes available with or without battery door. All models have PC board standoffs on the inside top and bottom.

Accessories:

Screws:

  • 50 pack of optional PC board screws (#4 x 1/4" Self-Tapping), part number 1593ATS50
    100 pack of optional PC board screws (#4 x 1/4" Self-Tapping), part number 1593ATS100
  • Replacement cover screws for flame retardant 1599B sizes:
    100 pack of silver replacement cover screws (M3-0.5 x 18mm Flat Head), part number 1594MS100
    100 pack of black replacement cover screws (M3-0.5 x 18mm Flat Head), part number 1594MS100BK
  • Replacement cover screws for flame retardant 1599E, H, & K sizes:
    100 pack of silver replacement cover screws (M3 - 0.5 x 12 mm) 1599HMS100 - (nickel plated) Package of 100 or 1599HMS100BK (black oxide) Package of 100.
  • Replacement cover screws for economy versions: 1599B sizes: 100 pack of silver replacement cover screws (#4 x 3/4" Self-Tapping), part number 1599BTS100
    1599E, H, & K sizes: 100 pack of silver replacement cover screws (#4 x 5/8" Self-Tapping), part number 1593MS100

Optional Battery Holders

  • Designed for our battery door enclosure (part numbers ending in BAT).
  • Includes all the parts required to install the battery or batteries.
  • Includes the battery holder, wires and foam anti-rattle pad.
  • Refer to "Battery Holder Compatibility" table below.

Optional Battery Dividers:

  • Grey ABS plastic panel barriers.
  • Insert vertically into the P.C. card guides.
  • Sold individually.
  • Refer to "Enclosures" table below for compatibility.

Optional Belt Clip

Black 1599CLIP

Gray: 1599CLIPGY

  • Molded from tough nylon (choice of Black or Grey).
  • Includes 2 nylon screws (insulated to avoid internal interference).
  • Mounting template included.
  • Part numbers ending in "CP" come with these clips installed. All other 1599 enclosures are compatible.
Supplier's Site
Boxes - HM351-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Hand Held, Split Sides 5.118"" L x 2.559"" W (130.00mm x 65.00mm) X 1.004"" (25.50mm)"

"Box Plastic, ABS Black Hand Held, Split Sides 5.118"" L x 2.559"" W (130.00mm x 65.00mm) X 1.004"" (25.50mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - 1599BBKBAT - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1599BBKBAT
Enclosures, Boxes, & Cases 1599BBKBAT
FRABS BX & LD C/W BATTERY DOOR

FRABS BX & LD C/W BATTERY DOOR

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1599BBKBAT HM351-ND 1599BBKBAT
Product Name Small Enclosures - Plastic Enclosures - General Purpose Boxes Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box Junction Box
Length 5.12 inch (130 mm)
Width 2.56 inch (65.02 mm)
Depth 0.9700 inch (24.64 mm)
Material ABS Plastic ABS ABS
Unlock Full Specs
to access all available technical data

Similar Products

Enclosures Accessories and Hardware - 1413BKLGS - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
Boxes - 1414PHRO6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 12; Type 13
View Details
3 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418N4C10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 16 inch (406 mm)
View Details
4 suppliers
Boxes - 164-1418J12LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details