Hammond Manufacturing Company Inc. Small Enclosures - Plastic Enclosures - General Purpose 1597DIN2GY

Description
Key Features: Ideally suited for housing electronics for DIN rail-mounted devices. Applications include: Industrial drives and controls Automation HVAC IoT Mounts to standard symmetrical 35 mm DIN rail Dark gray mounting base molded from PPE & PS Light gray main enclosure body molded from polycarbonate Material carries a flammability rating of UL94-V0 Designed to meet IP20 Snap closures for easy assembly 5 models available 4 types of covers sold individually for use in a wide variety of applications Photo Features: Mix and match covers as required DIN rail mounting mechanism Enclosure without covers Cover Options (see table below): Closed cover Oval cover Vented cover Knockout cover
Request a Quote Datasheet
Description
Key Features: Ideally suited for housing electronics for DIN rail-mounted devices. Applications include: Industrial drives and controls Automation HVAC IoT Mounts to standard symmetrical 35 mm DIN rail Dark gray mounting base molded from PPE & PS Light gray main enclosure body molded from polycarbonate Material carries a flammability rating of UL94-V0 Designed to meet IP20 Snap closures for easy assembly 5 models available 4 types of covers sold individually for use in a wide variety of applications Photo Features: Mix and match covers as required DIN rail mounting mechanism Enclosure without covers Cover Options (see table below): Closed cover Oval cover Vented cover Knockout cover
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Plastic Enclosures - General Purpose - 1597DIN2GY - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Plastic Enclosures - General Purpose
1597DIN2GY
Small Enclosures - Plastic Enclosures - General Purpose 1597DIN2GY
Key Features: Ideally suited for housing electronics for DIN rail-mounted devices. Applications include: Industrial drives and controls Automation HVAC IoT Mounts to standard symmetrical 35 mm DIN rail Dark gray mounting base molded from PPE & PS Light gray main enclosure body molded from polycarbonate Material carries a flammability rating of UL94-V0 Designed to meet IP20 Snap closures for easy assembly 5 models available 4 types of covers sold individually for use in a wide variety of applications Photo Features: Mix and match covers as required DIN rail mounting mechanism Enclosure without covers Cover Options (see table below): Closed cover Oval cover Vented cover Knockout cover

Key Features:

  • Ideally suited for housing electronics for DIN rail-mounted devices. Applications include:
    • Industrial drives and controls
    • Automation
    • HVAC
    • IoT
  • Mounts to standard symmetrical 35 mm DIN rail
  • Dark gray mounting base molded from PPE & PS
  • Light gray main enclosure body molded from polycarbonate
  • Material carries a flammability rating of UL94-V0
  • Designed to meet IP20
  • Snap closures for easy assembly
  • 5 models available
  • 4 types of covers sold individually for use in a wide variety of applications

Photo Features:


Mix and match covers as required
DIN rail mounting mechanism
Enclosure without covers

Cover Options (see table below):


Closed cover
Oval cover
Vented cover
Knockout cover

Supplier's Site
Enclosures, Boxes, & Cases - 1597DIN2GY - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1597DIN2GY
Enclosures, Boxes, & Cases 1597DIN2GY
2 MODULE ENCLOSURE

2 MODULE ENCLOSURE

Buy Now
Boxes - 164-1597DIN2GY-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE PC 3.54""L X 1.38""W"

"ENCLOSURE PC 3.54""L X 1.38""W"

Buy Now Datasheet
DIN Rail Enclosures - 2173987 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Enclosures
2173987
DIN Rail Enclosures 2173987
Hammond 1597DIN2GY DIN Rail Enclosure

Hammond 1597DIN2GY DIN Rail Enclosure

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey RS Components, Ltd.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1597DIN2GY 1597DIN2GY 164-1597DIN2GY-ND 2173987
Product Name Small Enclosures - Plastic Enclosures - General Purpose Enclosures, Boxes, & Cases Boxes DIN Rail Enclosures
Type Electronic and Instrument Enclosures Junction Box Junction Box
Length 3.54 inch (89.92 mm) 3.54 inch (90 mm)
Width 1.38 inch (35.05 mm) 2.76 inch (70 mm)
Depth 2.28 inch (57.91 mm) 2.28 inch (58 mm)
Material Polycarbonate; Polycarbonate, PPE, PS Polycarbonate Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Junction Boxes - 1436V - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 10.75 inch (273 mm)
View Details
4 suppliers
Small Enclosures - Plastic Enclosures - General Purpose - 001152 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material ABS Plastic
View Details
2 suppliers
Electrical - Operator Interface - Pushbutton Enclosures - 1437H - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures
Length 9.5 inch (241 mm)
Width 6.25 inch (159 mm)
View Details
4 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418JK13 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
3 suppliers