Acme Chip Technology Co., Limited Datasheets for Limit Switches

Limit switches are electromechanical or solid state devices that require the physical contact of an object with the switch’s actuator to make the contacts change state.
Limit Switches: Learn more

Page: 1 10 12 13 14 15 16 17 18 19 20 21 22 23 24 26
Product Name Notes
0.1A 12VDC, AVSS 0.3 24 AWG DOWN
0.1A 12VDC, CLIP TERMINALS, SPNC
3A 125VAC, 12VDC, UL 1007 20 AWG
3MA 12VDC, 2.5MM X 2.5MM WITH 1.
3MA 12VDC, UL 1007 20 AWG STRAIG
ENVIRONMENTALLY SEALED LIMIT SW
EXPLOSION-PROOF LIMIT SWES
GSS SAFETY LIMIT SW 1NC/1NO
GSS SAFETY LIMIT SW 2NC DIRECT
GSS SAFETY LIMIT SW 4NC DIRECT
HAZARDOUS LOCATION LIMIT SWITCH
INDUSTRIAL LIMIT SWITCHES
LIMIT SWITCH PART
LIMIT SWITCH-MINIATURE SAFETY
LIMIT SWITCH
SAFETY LIMIT SWITCH-HEAVY DUTY
SWITCH DETECTOR SPDT 10MA 5V
SWITCH DETECTOR SPST-NC 10MA 5V
SWITCH DETECTOR SPST-NO 10MA 5V
SWITCH DETECTOR SPST-NO
SWITCH DETECTOR
SWITCH INTERLOCK 4NC SLOW ACT
SWITCH INTERLOCK SAFETY
SWITCH INTERLOCK SPDT SLOW ACT
SWITCH ROTARY SIDE
SWITCH SNAP ACT 4PST 100MA 50V
SWITCH SNAP ACT DPDT 100MA 50V
SWITCH SNAP ACT DPST-NC 10A 300V
SWITCH SNAP ACT DPST-NC 6A 120V
SWITCH SNAP ACT DPST-NO 6A 120V
SWITCH SNAP ACT SPDT 100MA 125V
SWITCH SNAP ACT SPDT 100MA 250V
SWITCH SNAP ACT SPDT 100MA 50V
SWITCH SNAP ACT SPST-NO 15A 125V
SWITCH SNAP ACTION 4PST 6A 120V
SWITCH SNAP ACTION DPDT 10A 125V
SWITCH SNAP ACTION DPDT 6A 120V
SWITCH SNAP ACTION DPDT 6A 30V
SWITCH SNAP ACTION DPST 6A 120V
SWITCH SNAP ACTION LMT ENCLOSED
SWITCH SNAP ACTION SPDT 10A 125V
SWITCH SNAP ACTION SPDT 10A 300V
SWITCH SNAP ACTION SPDT 15A 125V
SWITCH SNAP ACTION SPDT 1A 125V
SWITCH SNAP ACTION SPDT 20A 125V
SWITCH SNAP ACTION SPDT 22A 125V
SWITCH SNAP ACTION SPDT 4A 250V
SWITCH SNAP ACTION SPDT 5A 125V
SWITCH SNAP ACTION SPDT 6A 120V
SWITCH SNAP ACTION SPDT 6A 30V
SWITCH SNAP DPST-NC 100MA 120V
SWITCH SNAP DPST-NC 100MA 50V
SWITCH SNAP DPST-NO 100MA 50V
SWITCH SNAP SPDT 20A RVS LVR ROL

<< Prev Next >>