Acme Chip Technology Co., Limited Datasheets for Limit Switches
Limit switches are electromechanical or solid state devices that require the physical contact of an object with the switch’s actuator to make the contacts change state.
Limit Switches: Learn more
| Product Name | Notes |
|---|---|
| 4A 30VDC LED 5M CNTR RLLR LVR | |
| D4 MINIATURE SWITCH | |
| D419-V3LD | |
| D41U-V3RA-40 | |
| D453-Q1LD-G2 | |
| D453-R1RD-G2 | |
| D453-W9AA | |
| D487-V3LD | |
| D487-ZGAA-50 | |
| D488-V3RA | |
| D4C-1620 W/WL-1A109 LEVEL | |
| D4C-1720 W/WL 1A109 LEVEL | |
| LIMI SW HEAD WITH LEVER | |
| LIMIT SW BEVEL PLUNGER | |
| LIMIT SW PLASTIC ROD | |
| LIMIT SW ROLLER LEVER | |
| LIMIT SW SEAL PIN PLUNGER | |
| LIMIT SW SEALED PIN PLUNGER | |
| LIMIT SW SEALED ROLLER | |
| LIMIT SW TOP PLUNGER DP DB | |
| LIMIT SW TOP PLUNGER DPDT | |
| LIMIT SW TOP PLUNGER | |
| LIMIT SW TOP ROLLER PLUNGER | |
| LIMIT SW WITH LAMP TOP PLUNGER | |
| LIMIT SW,ROLLER LEVER | |
| LIMIT SWITCH | |
| LS CAT WHISKER 189.5 3M CBL | |
| LS LOW TEMP -40+40C | |
| MINI BASIC SWITCH | |
| MINI BASIC | |
| MINIATURE BASIC SWITCH | |
| MINIATURE SNAP ACTION SWITC | |
| MINIATURE SWITCH | |
| SFTY LMT SW M20 1NC1NO TPROLP | |
| SMALL L/S RLR LEVR -40 TO 104F | |
| SMALL LS RLR.LVR LED INDICATOR | |
| SNAP ACTION SWITCH | |
| SNAP SWITCH 15A SPDT SHORT SOLDE | |
| SWITCH LIMIT SPDT SNAP ACTION | |
| SWITCH LIMIT SPDT SNAP ACTN LEVR | |
| SWITCH SNAP ACT DPST-NC 10A 120V | |
| SWITCH SNAP ACT SPDT 100MA 125V | |
| SWITCH SNAP ACT SPDT 100MA 250V | |
| SWITCH SNAP ACT SPDT 100MA 30V | |
| SWITCH SNAP ACT SPST-NC 10A 125V | |
| SWITCH SNAP ACT | |
| SWITCH SNAP ACTION 0.1A 250VAC Q | |
| SWITCH SNAP ACTION DPDT 5A 125V | |
| SWITCH SNAP ACTION DPST 10A 120V | |
| SWITCH SNAP ACTION SPDT 10A 120V | |
| SWITCH SNAP ACTION SPDT 10A 125V | |
| SWITCH SNAP ACTION SPDT 10A 250V | |
| SWITCH SNAP ACTION SPDT 15A 125V | |
| SWITCH SNAP ACTION SPDT 16A 250V | |
| SWITCH SNAP ACTION SPDT 1A 125V | |
| SWITCH SNAP ACTION SPDT 1A 30V | |
| SWITCH SNAP ACTION SPDT 3A 125V | |
| SWITCH SNAP ACTION SPDT 3A 250V | |
| SWITCH SNAP ACTION SPDT 4A 30V | |
| SWITCH SNAP ACTION SPDT 5A 125V | |
| SWITCH SNAP ACTION SPDT 5A 250V | |
| SWITCH SNAP ACTION SPDT 6A 250V | |
| SWITCH SNAP ACTION SPDT NO/NC BU | |
| SWITCH SNAP SPDT 3A 250V QC ROLL | |
| SWITCH SPDT 1A 30VDC ROLLER LEVR | |
| SWITCH SPDT 1A 30VDC ROLLR PLNGR | |
| SWITCH SPDT CENTER ROLLER LEVER | |
| SWITCH SPDT SEALED CROSSROLLER | |
| Switches, Snap Action Switches |
| << Prev | Next >> |