Acme Chip Technology Co., Limited Datasheets for Limit Switches

Limit switches are electromechanical or solid state devices that require the physical contact of an object with the switch’s actuator to make the contacts change state.
Limit Switches: Learn more

Page: 1 6 7 8 9 10 11 12 13 14 15 16 17 18 20 26
Product Name Notes
AUTO SWITCHES BASIC SWITCH
AUTO SWITCHES IMERSIONPROOF BAS
AUTOMOTIVE SWITCHES - SUBMINIATU
Basic / Snap Action Switches
BASIC SWITCH
BZ-3RW85514-PC2-S
BZ-R-A2N104
D2AW-EL072D
D2F-F-D2
D2HW-C202M-A354-AQ
D2HW-C231HB
DETECTION SWITCHES - SPST-NO HIN
ENCLOSED LIMIT SWITCH
FLARGE BASIC SWITCH
GROUP B MIL QUAL LISTING - DO NO
IMERSION-PROOF BASIC SWITCH
IMMERSION-PROOF BASIC SWITCH
LARGE BASIC SWITCH
LARGE BASICS
LIMIT SWITCH
MINI MICROSWITCH - SPDT (ROLLER
RELIABLE AND LONG LIFE MOUSE SWI
SEALED SWITCH PCB PIN PLUNGER
SUBMINATURE BASIC SWITCH
SUBMINIATURE BASIC SWITCH
SWITCH BASIC SPDT 1A 75GF
SWITCH DETECT SPST-NC 100MA 12V
SWITCH DETECT SPST-NO 100MA 30V
SWITCH SNAP ACT SPDT 100MA 125V
SWITCH SNAP ACT SPDT 100MA 30V
SWITCH SNAP ACT SPST-NC 1A 30V
SWITCH SNAP ACT SPST-NO 100MA 6V
SWITCH SNAP ACT SPST-NO 1A 30V
SWITCH SNAP ACTION SPDT 10A 125V
SWITCH SNAP ACTION SPDT 15A 125V
SWITCH SNAP ACTION SPDT 1A 125V
SWITCH SNAP ACTION SPDT 1A 250V
SWITCH SNAP ACTION SPDT 1A 30V
SWITCH SNAP ACTION SPDT 2A 125V
SWITCH SNAP ACTION SPDT 3A 125V
SWITCH SNAP ACTION SPDT 5A 125V
SWITCH SNAP ACTION SPDT 5A 250V
SWITCH SNAP ACTION SPDT 8A 125V
SWITCH SNAP ACTION SPDT
SWITCH SNAP SPDT 100MA RA PCB
SWITCH SNAP SPST-NC 100MA 125V
SWITCH SNAP SPST-NC 100MA 30V
SWITCH SNAP SPST-NO 100MA 125V

<< Prev Next >>