Acme Chip Technology Co., Limited Datasheets for Limit Switches
Limit switches are electromechanical or solid state devices that require the physical contact of an object with the switch’s actuator to make the contacts change state.
Limit Switches: Learn more
| Product Name | Notes |
|---|---|
| FS LL SWITCH HINGE LEVER TYPE | |
| FS LL SWITCH LONG HINGE LEVER TY | |
| FS LL SWITCH PIN TYPE | |
| FS LL SWITCH ROLLER LEVER TYPE | |
| FS SWITCH ROLLER LEVER TYPE | |
| FST LL SWITCH HINGE LEVER TYPE | |
| FST LL SWITCH PIN TYPE | |
| FST LL SWITCH ROLLER LEVER TYPE | |
| FST LL SWITCH SHORT HINGE LEVER | |
| FST SWITCH HINGE LEVER TYPE | |
| FST SWITCH LONG HINGE LEVER TYPE | |
| FST SWITCH PIN TYPE | |
| FST SWITCH SHORT HINGE LEVER TYP | |
| FST SWITCH SIMULATED ROLLER LEVE | |
| RF WIRELESS | |
| RF/Wireless | |
| SWITCH SIMULATED ROLLER LEVER TY | |
| SWITCH SNAP ACT SPDT 100MA 125V | |
| SWITCH SNAP ACT SPDT 100MA 30V | |
| SWITCH SNAP ACT SPDT 500MA 30V | |
| SWITCH SNAP ACTION SPDT 10A 250V | |
| SWITCH SNAP ACTION SPDT 3A 125V | |
| SWITCH SNAP ACTION SPDT 5A 125V | |
| SWITCH SNAP ACTION | |
| SWITCH SNAP SPST-NC 100MA 30V | |
| SWITCH SNAP SPST-NO 100MA 30V | |
| Switches |
| << Prev | Next >> |