Acme Chip Technology Co., Limited Datasheets for Limit Switches
Limit switches are electromechanical or solid state devices that require the physical contact of an object with the switch’s actuator to make the contacts change state.
Limit Switches: Learn more
| Product Name | Notes |
|---|---|
| BASIC SW CROSS ROLLER LEVER | |
| BASIC SW CROSS ROLLER PLUNGER | |
| BASIC SW DRIP-PROOF PLUNGER | |
| BASIC SW HINGE ROLLER | |
| BASIC SW LOW OF WIRE LEVER | |
| BASIC SW ROLLER LEVER RESET | |
| BASIC SW SLIM PLUNGER | |
| BASIC SW,SEALDED PLUNGER | |
| BASIC SWITCH | |
| GP SW DRIPPROF 0.1A SPRNG PLNG | |
| LIMIT SW PLUNGER | |
| LIMIT SW ROLLER ARM LEVER | |
| LIMIT SW SEALED ROLLER LEVER | |
| LIMIT SW SEALED ROLLER PLUNGER | |
| LIMIT SWSEALED CROSSROLLER | |
| Linear IC's | |
| LMT SWITCH 240VAC 3A METAL ZCD | |
| MICRO SWITCH | |
| MICROSWITCH - PCB RH ANGLE PIN | |
| MICROSWITCH - PCB STRAIGHT LON | |
| MICROSWITCH - PCB STRAIGHT PIN | |
| PANEL MT CRSS RLLR PLUNGR | |
| SNAP SWITCH 3A @ 125VAC 150GF LE | |
| SUBMINATURE BASIC SWITCH | |
| SUBMINIATURE BASIC SWITCH | |
| SUBMINIATURE BASICS | |
| SW ZPA .1A LOW FORCE N/L SMT | |
| SW ZPA .1A STD FORCE LEVER SMT | |
| SWITCH FLEXIBLE ROD SPDT 15A | |
| SWITCH SNAP ACT SPDT 100MA 125V | |
| SWITCH SNAP ACT SPDT 100MA 12V | |
| SWITCH SNAP ACT SPDT 100MA 48V | |
| SWITCH SNAP ACT SPDT 200MA 60V | |
| SWITCH SNAP ACT SPDT IP67 PCMNT | |
| SWITCH SNAP ACT SPDT IP67 WIRE | |
| SWITCH SNAP ACT SPDT PC TH | |
| SWITCH SNAP ACT SPST-NO 15A 125V | |
| SWITCH SNAP ACT SPST-NO 5A 125V | |
| SWITCH SNAP ACT SPST-NO 6A 125V | |
| SWITCH SNAP ACTION MINI | |
| SWITCH SNAP ACTION SPDT 10A 125V | |
| SWITCH SNAP ACTION SPDT 10MA 12V | |
| SWITCH SNAP ACTION SPDT 15A 125V | |
| SWITCH SNAP ACTION SPDT 3A 125V | |
| SWITCH SNAP ACTION SPDT 5A 125V | |
| SWITCH SNAP ACTION SPDT 6A 125V | |
| SWITCH SNAP ACTION SPDT | |
| SWITCH SNAP SPDT 0.1A SLDR LVR | |
| SWITCH SNAP SPDT 6A PCB LEFT | |
| SWITCH SNAP SPDT 6A PCB | |
| SWITCH SNAP SPDT 6A SOLDER | |
| SWITCH SNAP SPST-NO 100MA 125V | |
| SWITCH SPDT 0.1A FLEXIBLE ROD | |
| SWITCH SPDT 10A HINGE LEVER | |
| SWITCH SPDT 10A LOWFORCE HNG LVR | |
| SWITCH SPDT 10A PIN PLUNGER | |
| SWITCH SPDT 15A CROSS ROLL PLNGR | |
| SWITCH SPDT 15A FLEXIBLE ROD | |
| SWITCH SPDT 15A HINGE LEVER | |
| SWITCH SPDT 15A HINGE ROLLR LEVR | |
| SWITCH SPDT 15A LOWFORCE HNG LVR | |
| SWITCH SPDT 15A PIN PLUNGER | |
| SWITCH SPDT 15A PNL MNT PLUNGER | |
| SWITCH SPDT 15A PNL ROLLR PLUNGR | |
| SWITCH SPDT 15A SPRING PLUNGER | |
| SWTCH SPDT 15A SHORT SPRNG PLNGR | |
| SWTCH SPDT 15A SLIM SPRING PLNGR | |
| ZD30SP09EA-APP |
| << Prev |