MICRO SWITCH GLS Min-Din limit switches are durable and reliable limit switches sealed to IP and NEMA ratings. The compact housings are often ideal for equipment where space is at a premium. The extensive product range is available in three different housing types; metal housing, plastic housing or a three conduit metal housing which are mounting compatible to EN50047. A wide range of actuators, contact blocks, and conduit/connectivity
SWITCH SNAP DPST-NC 100MA 120V
| Honeywell Sensing & IoT | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Linear Limit Switches | Rotary Limit Switches | Limit Switches | Limit Switches | Linear Limit Switches |
| Product Number | GLDB36C | GLDB36C | GLDB36C | 62M4465 | GLDB36C |
| Product Name | MICRO SWITCH GLD Series Global Limit Switches, Top Roller Plunger, 2NC Slow Action, PG13.5, Gold Contacts | Limit Switches | Limit Switches | Limit Switch Honeywell | Switches - Limit Switches |
| Normal State | Normally Closed | ||||
| Linear Actuator Types | Pushbutton or Plunger; Roller Lever / Leaf | ||||
| Certifications / Approvals | CE Certified; CSA Certified; UL Listed; Certified for global applications: CE (Europe), UL/CSA (Americas/Canada), CCC (Asia-Pacific) 1 ; Conforms to CE, EN50047, IEC/EN 60947-5-1; | ||||
| Operating Temp | -40 to 85 C (-40 to 185 F) | ||||
| Maximum Current Rating | 1.00E-3 to 0.1000 amps | 0.1000 amps | 0.1000 amps |