Acme Chip Technology Co., Limited Datasheets for Limit Switches

Limit switches are electromechanical or solid state devices that require the physical contact of an object with the switch’s actuator to make the contacts change state.
Limit Switches: Learn more

Page: 1 8 9 10 11 12 13 14 15 16 17 18 19 20 26
Product Name Notes
MINI BASIC SWITCH
MINI BASIC
MINIATURE BASIC SWITCH
MINIATURE BASIC
Snap Acting/Limit Switch, SPDT
Snap Acting/Limit Switch
SWITCH LEVER 16A SPDT .187 QC
SWITCH LEVER 16A SPDT SOLDER
SWITCH LEVER 20A SPDT .250 QC
SWITCH LEVER 6A SPDST-NC .250QC
SWITCH LEVER 6A SPST-NC .250 QC
SWITCH LEVER 6A SPST-NC SOLDER
SWITCH LEVER 6A SPST-NO .187 QC
SWITCH LEVER SPDT 16A QC TERM
SWITCH LEVER SPDT 6A QC TERM
SWITCH LEVER SPDT QC TERM
SWITCH ROLLER SPDT 16A QC TERM
SWITCH SNAP 16A SPDT
SWITCH SNAP 16A SPST-NC .187QC
SWITCH SNAP 16A SPST-NO .250 QC
SWITCH SNAP 6A SPDT .187 QC
SWITCH SNAP ACT SPST-NC 11A 250V
SWITCH SNAP ACT SPST-NC 16A 250V
SWITCH SNAP ACT SPST-NC 21A 250V
SWITCH SNAP ACT SPST-NC 6A 250V
SWITCH SNAP ACT SPST-NO 11A 250V
SWITCH SNAP ACT SPST-NO 16A 250V
SWITCH SNAP ACT SPST-NO 21A 250V
SWITCH SNAP ACT SPST-NO 6A 250V
SWITCH SNAP ACTION SPDT 11A 250V
SWITCH SNAP ACTION SPDT 16A 250V
SWITCH SNAP ACTION SPDT 21A 250V
SWITCH SNAP ACTION SPDT 6A 250V
SWITCH SNAP SPDT 16A QC TERM
SWITCH SNAP SPDT 16A
SWITCH SNAP SPDT 6A QC TERM
SWITCH SNAP SPDT 6A
SWITCH SNAP SPST-NC 6A
SWITCH SNAP SPST-NO 16A
SWITCH SNAP SPST-NO 6A QC TERM
SWITCH SNAP SPST-NO 6A

<< Prev Next >>