LIMIT SWITCH, SPDT, PLUNGER, 6A, 120VAC; Limit Switch Actuator:Top Roller Plunger; Contact Configuration:SPDT; Contact Current AC Max:6A; Contact Voltage AC Max:120V; Operating Force Max:14N; Product Range:GLD Series RoHS Compliant: Yes
SWITCH SNAP ACTION SPDT 6A 120V
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Limit Switches | Linear Limit Switches | Limit Switches |
| Product Number | 25C0327 | GLDB03C-6 | GLDB03C-6 |
| Product Name | Limit Switch, Spdt, Plunger, 6A, 120Vac; Limit Switch Actuator Honeywell | Switches - Limit Switches | Limit Switches |
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT (BBM) |