Acme Chip Technology Co., Limited Datasheets for Limit Switches

Limit switches are electromechanical or solid state devices that require the physical contact of an object with the switch’s actuator to make the contacts change state.
Limit Switches: Learn more

Page: 1 10 15 16 17 18 19 20 21 22 23 24 25 26
Product Name Notes
AML27ABK2AC29BA001 UNSEALED OI-P
BASIC SWITCH SUB MINI PART-PLUNG
BASIC SWITCH
BASIC
CONN LIMIT SW CABTIRE 1/-14NPT
CROSS ROLLER PLUNGER 90 DEG
CROSS ROLLER PLUNGER 90DEG
DIODE SOD123FL 100V 1A 150C
ENCL SW OPMANUALLY ACTUATED SW
ENCL SW OPOVERTRAVEL TOP PLUNGE
ENCL SW OPSIDE ROTARY NO LEVER
ENCLOSED SW OPSIDE ROTARY LEVER
ER4017 1NC+1NO FRONT MOUNTING
L.S.HINGE ROLLER LEVER
LARGE BASIC SWITCH
LIMIT SWELEVATOR DOOR
LIMIT SWITCH COMPACT
LIMIT SWITCH INDUSTRIAL
MINSA SW HLV 0.30N 0.5A AC NC LG
MINSA SW HLV 0.30N 0.5A AC NC SH
MINSA SW HLV 0.30N 0.5A AC NC UN
MINSA SW HLV 0.30N 0.5A AC NO LG
MINSA SW HLV 0.30N 0.5A AC NO SH
MINSA SW HLV 0.30N 0.5A AC NO UN
MINSA SW HLV 0.30N 0.5A AC SC LG
MINSA SW HLV 0.30N 0.5A AC SC SH
MINSA SW HLV 0.30N 0.5A AC SC UN
MUSA SW PPL STD 0.1A VAC DT LEAD
MUSA SW PPL STD 3A VAC DT A LEAD
SAFETY INTERLOCK HINGE 2NC/1NO
SMINSA SW 18UPLV 1.47N 5A/3A AC
SMINSA SW HLV 0.49N. 5A AC DT QC
SMINSA SW HLV 0.49N. 5A AC DT SL
SMINSA SW HLV1.47N 5A/3A AC 3A D
SMINSA SW PPL 0.49N. 5A AC DT QC
SMINSA SW PPL 0.49N. 5A AC DT SL
SMINSA SW PPL 1.47N 5A/3A AC 3A
SMINSA SW RLEV1.47N 5A/3A AC 3A
SMINSA SW SH-H-R 0.49N. 5A AC DT
SMINSA SW WH-HLV 1.47N 5A/3A AC
SUBMINIATURE BASIC SWITCH
SWITC STRGHT LVR SPDT 10A SOLDER
SWITCH DETECTOR DPDT 10A 277V
SWITCH DETECTOR DPDT 16A 125V
SWITCH DETECTOR DPDT
SWITCH DETECTOR SPDT 1MA 5V
SWITCH LIMIT INDUSTRIAL
SWITCH PLUNGER SPDT 10A SCREW
SWITCH PLUNGER SPDT 10A SOLDER
SWITCH PUSH/PULL SPDTX6 7A
SWITCH ROLLER SPDT 10A SCREW
SWITCH ROLLER SPDT 10A SOLDER
SWITCH SNAP ACT 4PST 10MA 30MV
SWITCH SNAP ACT 4PST 750MA 250V
SWITCH SNAP ACT DPST 10MA 30MV
SWITCH SNAP ACT DPST 5.5A 130V
SWITCH SNAP ACT SPDT 0.4VA 20V
SWITCH SNAP ACT SPDT 100MA 125V
SWITCH SNAP ACT SPDT 100MA 30V
SWITCH SNAP ACT SPST-NC 10A 125V
SWITCH SNAP ACT SPST-NC 10A 250V
SWITCH SNAP ACT SPST-NC 5A 125V
SWITCH SNAP ACT SPST-NO 10A 250V
SWITCH SNAP ACT SPST-NO 3A 125V
SWITCH SNAP ACT SPST-NO 3A 250V
SWITCH SNAP ACT SPST-NO 5A 125V
SWITCH SNAP ACTION DPDT 10A 125V
SWITCH SNAP ACTION DPDT 16A 125V
SWITCH SNAP ACTION DPST 3A 120V
SWITCH SNAP ACTION DPST 6A 120V
SWITCH SNAP ACTION HINGE LEVER
SWITCH SNAP ACTION HINGE SPDT
SWITCH SNAP ACTION HINGE SPST
SWITCH SNAP ACTION HINGE
SWITCH SNAP ACTION PIN PLUNGER
SWITCH SNAP ACTION ROLL LEVER
SWITCH SNAP ACTION ROLLER LEVER
SWITCH SNAP ACTION SPDT 10A 125V
SWITCH SNAP ACTION SPDT 10A 250V
SWITCH SNAP ACTION SPDT 15A 125V
SWITCH SNAP ACTION SPDT 16A 125V
SWITCH SNAP ACTION SPDT 1A 125V
SWITCH SNAP ACTION SPDT 22A 125V
SWITCH SNAP ACTION SPDT 3A 125V
SWITCH SNAP ACTION SPDT 5A 125V
SWITCH SNAP ACTION SPDT HINGE
SWITCH SNAP ACTION SPDT
SWITCH SNAP ACTION SUBMINIATURE
SWITCH SNAP ACTION
SWITCH SNAP SPST-NC 100MA 125V
SWITCH SNAP SPST-NO 0.4VA 20V
SWITCH SNAP SPST-NO 100MA 125V
TOP PLUNGE SHORT 1 NC 1 NO SPDT
TOP ROLLER ARM 1 NC 1 NO SNAP
UMINAS SW PPL 1.8N. 2A DT PCB UP
UMINAS SW PPL 1.8N. 2A DT QC110
UMINAS SW PPL 1.8N. 2A DT SLD
UMINSA SW BLEV 0.74N 0.1A/30VDC
UMINSA SW BLV0.88N 3A/1.5A AC NC
UMINSA SW BLV0.88N 3A/1.5A AC NO
UMINSA SW BLV0.88N 3A/1.5A AC SC
UMINSA SW HLEV 0.74N 0.1A/30VDC
UMINSA SW HLV0.88N 3A/1.5A AC NC
UMINSA SW HLV0.88N 3A/1.5A AC NO
UMINSA SW HLV0.88N 3A/1.5A AC SC
UMINSA SW PPLUN 0.74N 0.1A/30VDC
UMINSA SW PPLUN 0.88N 3A/1.5A AC
UMINSA SW RLEV0.74N 0.1A/30VDC N
UMINSA SW RLEV0.74N 0.1A/30VDC S
UMINSA SW RLEV0.88N 3A/1.5A AC N
UMINSA SW RLEV0.88N 3A/1.5A AC S

<< Prev Next >>