Limit Switches Limit Switch/Din Safety Limit
Limit Switch Actuator:Side Rotary Roller; Contact Configuration:DPDT; Contact Current AC Max:6A; Contact Voltage AC Max:120V; Operating Force Max:0.33N-m; Product Range:GSA Series; Contact Current DC Max:2.8A RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Linear Limit Switches | Limit Switches | Limit Switches |
| Product Number | GSAA20A1B-1 | GSAA20A1B-1 | 71J4468 |
| Product Name | Switches - Limit Switches | Limit Switches | Limit Switch Actuator Honeywell |
| Switch Configuration | 4PST-2NO/2NC | Double Pole, Double Throw (DPDT); DPDT | |
| Orientation | Side Mounted Actuator | ||
| Maximum Current Rating | 6 amps | 10 amps | 6 amps |
| Maximum DC Voltage Rating | 120 volts |