Panasonic Switches - Limit Switches ESE-18R62B

Description
Win Source Part Number: 1128872-ESE-18R62B Category: Switches>Limit Switches Series: ESE18 Termination Style: J Lead Package: Tape & Reel (TR) Voltage Rating - DC: 5 V Standard Package: 5,000 Circuit: SPST-NC Switch Function: On-Mom Actuator Type: Angled Toggle (Detector) Electrical Life: 50,000 Cycles Operating Force: 31gf Mechanical Life: 50,000 Cycles Operating Position: 0.122" (3.1mm) Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -10°C ~ 60°C Alternative Parts (Cross-Reference): ESE18R62B; Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10mA (DC) Mfr: Panasonic Electronic Components Other Names: 10-ESE-18R62BTR,ESE1 8R62B Base Product Number: ESE-18
Request a Quote Datasheet
Description
Win Source Part Number: 1128872-ESE-18R62B Category: Switches>Limit Switches Series: ESE18 Termination Style: J Lead Package: Tape & Reel (TR) Voltage Rating - DC: 5 V Standard Package: 5,000 Circuit: SPST-NC Switch Function: On-Mom Actuator Type: Angled Toggle (Detector) Electrical Life: 50,000 Cycles Operating Force: 31gf Mechanical Life: 50,000 Cycles Operating Position: 0.122" (3.1mm) Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -10°C ~ 60°C Alternative Parts (Cross-Reference): ESE18R62B; Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10mA (DC) Mfr: Panasonic Electronic Components Other Names: 10-ESE-18R62BTR,ESE1 8R62B Base Product Number: ESE-18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Limit Switches
1128872-ESE-18R62B
Switches - Limit Switches 1128872-ESE-18R62B
Win Source Part Number: 1128872-ESE-18R62B Category: Switches>Limit Switches Series: ESE18 Termination Style: J Lead Package: Tape & Reel (TR) Voltage Rating - DC: 5 V Standard Package: 5,000 Circuit: SPST-NC Switch Function: On-Mom Actuator Type: Angled Toggle (Detector) Electrical Life: 50,000 Cycles Operating Force: 31gf Mechanical Life: 50,000 Cycles Operating Position: 0.122" (3.1mm) Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -10°C ~ 60°C Alternative Parts (Cross-Reference): ESE18R62B; Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10mA (DC) Mfr: Panasonic Electronic Components Other Names: 10-ESE-18R62BTR,ESE1 8R62B Base Product Number: ESE-18

Win Source Part Number: 1128872-ESE-18R62B
Category: Switches>Limit Switches
Series: ESE18
Termination Style: J Lead
Package: Tape & Reel (TR)
Voltage Rating - DC: 5 V
Standard Package: 5,000
Circuit: SPST-NC
Switch Function: On-Mom
Actuator Type: Angled Toggle (Detector)
Electrical Life: 50,000 Cycles
Operating Force: 31gf
Mechanical Life: 50,000 Cycles
Operating Position: 0.122" (3.1mm)
Mounting Type: Surface Mount, Right Angle
Temperature Range - Operating: -10°C ~ 60°C
Alternative Parts (Cross-Reference): ESE18R62B;
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10mA (DC)
Mfr: Panasonic Electronic Components
Other Names: 10-ESE-18R62BTR,ESE18R62B
Base Product Number: ESE-18

Buy Now Datasheet
Shenzhen, China
Switches - Limit Switches
ESE-18R62B
Switches - Limit Switches ESE-18R62B
SWITCH DETECTOR SPST-NC 10MA 5V

SWITCH DETECTOR SPST-NC 10MA 5V

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Rotary Limit Switches Linear Limit Switches
Product Number 1128872-ESE-18R62B ESE-18R62B
Product Name Switches - Limit Switches Switches - Limit Switches
Switch Configuration Single Pole, Single Throw (SPST); SPST-NC
Unlock Full Specs
to access all available technical data

Similar Products

Limit switch - limit switch - BARTEC
Specs
Operating Temp -51.11 to 23.89 C (-60 to 75 F)
View Details
Limit switch attachment - DAPZ-SB-M-250AC-DR-AR - Festo Corporation
Specs
Connections Screw Terminal
Operating Temp -20 to 70 C (-4 to 158 F)
Maximum Current Rating 1.00E-3 to 5 amps
View Details
Electromechanical Limit Switch, Rotate From 14250 - 14550 Degrees - S9200A-G163-48 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Switch Type Electromechanical
Total Travel 14250 degrees
Operating Force 9.38 In-lbs (10.81 kg-cm)
View Details
Pull-wire switches - TQ 315 - TQ315AL-12A3 -  - Schmersal Inc.
Specs
Normal State Normally Open; Normally Closed
Connections Screw Terminal; Screw terminals M20 x 1.5
Operating Temp -30 to 80 C (-22 to 176 F)
View Details