Acme Chip Technology Co., Limited Datasheets for Limit Switches

Limit switches are electromechanical or solid state devices that require the physical contact of an object with the switch’s actuator to make the contacts change state.
Limit Switches: Learn more

Page: 1 10 11 12 13 14 15 16 17 18 19 20 21 22 23 26
Product Name Notes
BASIC SW ROLLER LEVER DPDT
CONNECTOR
D4N-6C62R
D4N-6C72R
D4N-6D20R
D4N-6D2GR
D4N-6D2HR
D4N-6D31R
D4N-6D32R
D4N-6D62R
D4N-6D72R
D4N-7000(10PCS)
D4N-8A20R
D4N-8A2GR
D4N-8A2HR
D4N-8A31R
D4N-8A32R
D4N-8A72R
D4N-8B20R
D4N-8B2GR
D4N-8B2HR
D4N-8B31R
D4N-8B32R
D4N-8B62R
D4N-8B72R
D4N-8C20R
D4N-8C2GR
D4N-8C2HR
D4N-8C31R
D4N-8C32R
D4N-8C62R
D4N-8C72R
D4N-8D20R
D4N-8D2GR
D4N-8D2HR
D4N-8D31R
D4N-8D32R
D4N-8D62R
D4N-8D72R
D4N-9A20R
D4N-9A2GR
D4N-9A2HR
D4N-9A31R
D4N-9A32R
D4N-9A62R
D4N-9A72R
D4N-9B20R
D4N-9B2HR
D4N-9B31R
D4N-9B32R
D4N-9B62R
D4N-9B72R
D4NL-4BFA-B4-U1, CUSTOM SWITCH
D4NL-4BFA-B4-U2, CUSTOM SWITCH
D4NS-4AFK1 1NC+1NO D4DS-K1
DG23-B2AA-C
ENCLOSED SWES V6MANUAL PALM
LIMIT SWITCH, COIL SPRING
LIMIT SWITCH, ROLLER LEVER
LIMIT SWITCH, WIRE SPRING
LIMIT SWITCH,ADJUSTABLE ROLLER
SEALED AERO SWITCH
SENSR TOUCH STNLES STEL 1 IN 8MS
SNAP ACTION SWITCH
SUBMITURE SWITCH
SW SAFETY HORIZON ROLLER LEVER
SWITCH 2POLE
SWITCH DETECT SPST-NO 100MA 16V
SWITCH DETECT SPST-NO 100MA 30V
SWITCH DETECTOR SPDT 100MA 30V
SWITCH DETECTOR SPDT 5MA 5V
SWITCH DETECTOR SPST-NC 10MA 5V
SWITCH DETECTOR SPST-NO 10MA 5V
SWITCH DETECTOR SPST-NO 1MA 5V
SWITCH SAFETY 3PST 3A 240V
SWITCH SNAP ACT 3PST-NC 3A 240V
SWITCH SNAP ACT DPDT 100MA 125V
SWITCH SNAP ACT DPDT 250MA 28V
SWITCH SNAP ACT DPST-NC 10A 120V
SWITCH SNAP ACT DPST-NC 3A 240V
SWITCH SNAP ACT SPDT 100MA 125V
SWITCH SNAP ACT SPDT 500MA 30V
SWITCH SNAP ACT SPST-NC 10MA 24V
SWITCH SNAP ACT SPST-NC 30MA 30V
SWITCH SNAP ACT SPST-NO 15A 125V
SWITCH SNAP ACTION 3PST 3A 240V
SWITCH SNAP ACTION DPDT 10A 125V
SWITCH SNAP ACTION DPDT 15A 125V
SWITCH SNAP ACTION DPDT 16A 125V
SWITCH SNAP ACTION DPDT 20A 125V
SWITCH SNAP ACTION DPDT LEVER
SWITCH SNAP ACTION DPST 3A 240V
SWITCH SNAP ACTION HIGH PREC LMT
SWITCH SNAP ACTION INDUSTRIAL
SWITCH SNAP ACTION LIMIT
SWITCH SNAP ACTION PNP SLD ST
SWITCH SNAP ACTION PNP
SWITCH SNAP ACTION SPDT 10A 125V
SWITCH SNAP ACTION SPDT 15A 125V
SWITCH SNAP ACTION SPDT 16A 125V
SWITCH SNAP ACTION SPDT 25A 125V
SWITCH SNAP ACTION SPDT 2A 12V
SWITCH SNAP ACTION SPDT 3A 125V
SWITCH SNAP ACTION SPDT 50MA 30V
SWITCH SNAP ACTION SPDT 5A 125V
SWITCH SNAP ACTION SPDT 6A 250V
SWITCH SNAP ACTION SPST-NC
SWITCH SNAP ACTION SPST-NO
SWITCH SNAP ACTION

<< Prev Next >>