Acme Chip Technology Co., Limited Datasheets for Limit Switches
Limit switches are electromechanical or solid state devices that require the physical contact of an object with the switch’s actuator to make the contacts change state.
Limit Switches: Learn more
| Product Name | Notes |
|---|---|
| Basic / Snap Action Switches | |
| ENCLOSED SWES E6TOP PLUNGER SPDT | |
| HY38-6B8-021-000 | |
| HY38-6E8-021-000 | |
| LIMIT SWITCH | |
| Linear IC's | |
| NON PLUG-INSIDE ROTARY SPDT | |
| NON PLUG-INTOP PLUNGER STANDARD | |
| NON PLUG-INTOP ROLLER PLUNGER | |
| PLUG-INSIDE PLUNGER ADJ SPDT | |
| PLUG-INSIDE ROTARY DPDT | |
| PLUG-INSIDE ROTARY SPDT | |
| PLUG-INTOP ROLLER PLUNGER SPDT | |
| PLUGIN TOP PLUNGER STAND SPDT | |
| SEALED AERO SWITCH | |
| SUBMINIATURE BASIC SWITCH PART-N | |
| SUBMINIATURE BASIC SWITCH | |
| SWITCH DETECT SPST-NC 100MA 12V | |
| SWITCH DETECT SPST-NO 100MA 12V | |
| SWITCH DETECT SPST-NO 100MA 30V | |
| SWITCH DETECTOR DPST-NO 100MA 5V | |
| SWITCH DETECTOR SPST-NC 10MA 5V | |
| SWITCH DETECTOR SPST-NC 1MA 5V | |
| SWITCH DETECTOR SPST-NO 100MA 5V | |
| SWITCH DETECTOR SPST-NO 10MA 5V | |
| SWITCH DETECTOR SPST-NO 1MA 5V | |
| SWITCH DETECTOR SPST-NO 50MA 20V | |
| SWITCH DETECTOR SPST-NO 5MA 5V | |
| SWITCH ROLLER LEVER ASSMBLY | |
| SWITCH SNAP ACT DPDT 50MA 250V | |
| SWITCH SNAP ACT SPDT 0.4VA 20V | |
| SWITCH SNAP ACT SPDT 100MA 125V | |
| SWITCH SNAP ACT SPDT 50MA 250V | |
| SWITCH SNAP ACT SPDT 5A 125V | |
| SWITCH SNAP ACT SPST-NC 15A 125V | |
| SWITCH SNAP ACT SPST-NC 1A 125V | |
| SWITCH SNAP ACT SPST-NC 5A 125V | |
| SWITCH SNAP ACT SPST-NO 10A 125V | |
| SWITCH SNAP ACT SPST-NO 15A 125V | |
| SWITCH SNAP ACT SPST-NO 1A 125V | |
| SWITCH SNAP ACT SPST-NO 5A 125V | |
| SWITCH SNAP ACTION DPDT 10A 120V | |
| SWITCH SNAP ACTION SPDT 10A 120V | |
| SWITCH SNAP ACTION SPDT 10A 125V | |
| SWITCH SNAP ACTION SPDT 15A 125V | |
| SWITCH SNAP ACTION SPDT 1A 125V | |
| SWITCH SNAP ACTION SPDT 5A 125V | |
| SWITCH SNAP ACTION SPDT 6A 125V | |
| SWITCH SNAP ACTION SPDT 7A 250V | |
| SWITCH SNAP SPDT 5A 125V | |
| SWITCH SNAP SPST-NC 0.4VA 20V | |
| SWITCH SNAP SPST-NC 5A 125V | |
| SWITCH SNAP SPST-NO 0.4VA 20V | |
| SWITCH SNAP SPST-NO 100MA 125V | |
| SWITCH SNAP SPST-NO 5A 125V | |
| SWITCH SNAPACT SPDT 10A LEVER | |
| SWITCH STRGHT LEVER ASSMBLY | |
| SWITCH TACTILE | |
| SWITCH TRIGGER DPST-NO 18A 125V |
| << Prev | Next >> |