Acme Chip Technology Co., Limited Datasheets for Limit Switches
Limit switches are electromechanical or solid state devices that require the physical contact of an object with the switch’s actuator to make the contacts change state.
Limit Switches: Learn more
| Product Name | Notes |
|---|---|
| BASIC SWITCH ASSEMBLY | |
| BASIC SWITCH | |
| LARGE BASIC SWITCH | |
| LEVER FOR ROTARY SWITCH | |
| LIMIT AND ENCLOSED SW HIGH CAP | |
| LIMIT AND ENCLOSED SW | |
| LIMIT SWITCH SPDT ENCLOSED | |
| LIMIT SWITCH | |
| Linear IC's | |
| LZ ENCLOSED SW -WOBBLE ACTUATED | |
| LZ ENCLOSED SW SPDT SEALED | |
| LZ ENCLOSED SW WOBBLE ACTUATED | |
| SEALED AERO SWITCH | |
| SNAP | |
| SWITCH DETECT SNAPACT SPDT 30V | |
| SWITCH LIMIT HAZARDOUS LOCATION | |
| SWITCH PLUNGER ASSMBLY | |
| SWITCH SNAP ACT ALT T/H PIN | |
| SWITCH SNAP ACT DPDT 50MA 250V | |
| SWITCH SNAP ACT SPDT 300MA 30V | |
| SWITCH SNAP ACT SPDT 50MA 250V | |
| SWITCH SNAP ACT SPST-NC 10A 250V | |
| SWITCH SNAP ACT SPST-NC 16A 250V | |
| SWITCH SNAP ACT SPST-NO 10A 250V | |
| SWITCH SNAP ACT SPST-NO 16A 250V | |
| SWITCH SNAP ACT SPST-NO 5A 125V | |
| SWITCH SNAP ACTION DPDT 10A 120V | |
| SWITCH SNAP ACTION DPDT 7A 120V | |
| SWITCH SNAP ACTION DPDT | |
| SWITCH SNAP ACTION SPDT 10A 120V | |
| SWITCH SNAP ACTION SPDT 10A 250V | |
| SWITCH SNAP ACTION SPDT 16A 125V | |
| SWITCH SNAP ACTION SPDT 16A 250V | |
| SWITCH SNAP ACTION SPDT 1A 125V | |
| SWITCH SNAP ACTION SPDT 5A 125V | |
| SWITCH SNAP ACTION SPDT 5A 250V | |
| SWITCH SNAP ACTION SPDT 7A 120V | |
| SWITCH SNAP ACTION SPDT 7A 250V | |
| SWITCH SNAP ACTION SPDT-DB | |
| SWITCH SNAP ACTION SPDT | |
| SWITCH WHEEL PLUNGER ASSMBLY |
| << Prev | Next >> |