MICRO SWITCH GLL Series limit switches are double insulated compact housing conforms to EN50047 and makes GLL switches ideal for mounting where space is at a premium. These products also feature direct opening normally closed circuits, and are available in a variety of actuator styles required for OEM applications. Designed to the IEC electrical standard, GLL is suitable for world-wide use and also meets globally accepted mounting standards.
Limit Switches 1NO 1NC 20 mm Global Limit Switch
SWITCH SNAP ACTION SPDT 10A 300V
| Honeywell Sensing & IoT | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Rotary Limit Switches | Limit Switches | Limit Switches | Linear Limit Switches |
| Product Number | GLLC04A3B | GLLC04A3B | 05N0425 | GLLC04A3B |
| Product Name | MICRO SWITCH GLL Series Global Limit Switches, Side Rotary, Fixed Length Lever with metal roller, 1NC/1NO Direct Opening Slow Action Make-Before-Break (MBB), 20 mm conduit | Limit Switches | Limit Switch Honeywell | Switches - Limit Switches |
| Normal State | Normally Open; Normally Closed | |||
| Actuator Type | Standard Roller | |||
| Certifications / Approvals | CE Certified; UL Listed; cULus, CE, CCC | |||
| Operating Temp | -10 to 80 C (14 to 176 F) | |||
| Maximum Current Rating | 10 amps | 10 amps | 10 amps |