Honeywell Sensing & IoT Switches - Limit Switches GLCA05A1A

Description
SWITCH SNAP ACT DPST-NO 6A 120V
Datasheet
Description
SWITCH SNAP ACT DPST-NO 6A 120V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Limit Switches
GLCA05A1A
Switches - Limit Switches GLCA05A1A
SWITCH SNAP ACT DPST-NO 6A 120V

SWITCH SNAP ACT DPST-NO 6A 120V

Supplier's Site
Limit Switch, Dpst, Rotary, 6A, 120Vac; Limit Switch Actuator Honeywell - 40T1470 - Newark, An Avnet Company
Chicago, IL, United States
Limit Switch, Dpst, Rotary, 6A, 120Vac; Limit Switch Actuator Honeywell
40T1470
Limit Switch, Dpst, Rotary, 6A, 120Vac; Limit Switch Actuator Honeywell 40T1470
LIMIT SWITCH, DPST, ROTARY, 6A, 120VAC; Limit Switch Actuator:Side Rotary Roller; Contact Configuration:DPST-N O; Contact Current AC Max:6A; Contact Voltage AC Max:120V; Operating Force Max:0.11N-m; Product Range:GLC Series RoHS Compliant: Yes

LIMIT SWITCH, DPST, ROTARY, 6A, 120VAC; Limit Switch Actuator:Side Rotary Roller; Contact Configuration:DPST-NO; Contact Current AC Max:6A; Contact Voltage AC Max:120V; Operating Force Max:0.11N-m; Product Range:GLC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Limit Switches - GLCA05A1A - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Limit Switches
GLCA05A1A
Limit Switches GLCA05A1A
Limit Switches LIMIT SWITCH

Limit Switches LIMIT SWITCH

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Limit Switches Rotary Limit Switches Limit Switches
Product Number GLCA05A1A 40T1470 GLCA05A1A
Product Name Switches - Limit Switches Limit Switch, Dpst, Rotary, 6A, 120Vac; Limit Switch Actuator Honeywell Limit Switches
Switch Configuration Double Pole, Single Throw (DPST); DPST-NO (DM) Double Pole, Single Throw (DPST); DPST-NO
Operating Temp -40 to 85 C (-40 to 185 F)
Maximum Current Rating 6 amps 6 amps
Maximum AC Voltage Rating 120 volts 120 volts
Maximum DC Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Limit switch attachment - DAPZ-SB-M-250AC-DR-AR - Festo Corporation
Specs
Connections Screw Terminal
Operating Temp -20 to 70 C (-4 to 158 F)
Maximum Current Rating 1.00E-3 to 5 amps
View Details
Limit Switches - 2695433 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal State Normally Open; Normally Closed
Switch Configuration 1 NO/1 NC
Actuator Type Rotary
View Details
Electromechanical Limit Switch, Rotate From 11250 - 11550 Degrees - S9200A-G163-38 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Switch Type Electromechanical
Total Travel 11250 degrees
Operating Force 9.38 In-lbs (10.81 kg-cm)
View Details