Acme Chip Technology Co., Limited Datasheets for Limit Switches

Limit switches are electromechanical or solid state devices that require the physical contact of an object with the switch’s actuator to make the contacts change state.
Limit Switches: Learn more

Page: 1 10 16 17 18 19 20 21 22 23 24 25 26
Product Name Notes
*T2008-02TRM, 2 N/C, M16, FLAT A
BASIC SWITCH
Linear IC's
PRESSURE SENSOR
SNAP SWITCH 10A 170GF SIM ROLLER
SS-5GL1131 BY OMI
SUBMINIATURE BASIC SWITCH
SW STRAIGHT LVR SPST-NC 5A 125V
SWITCH DETECT SPST-NO 100MA 30V
SWITCH DETECTOR SPST-NO 0.1A 12V
SWITCH DETECTOR SPST-NO 1MA 5V
SWITCH SNAP ACT SPDT 100MA 125V
SWITCH SNAP ACT SPDT 500MA 380V
SWITCH SNAP ACT SPDT 600MA 120V
SWITCH SNAP ACT SPST-NC 11A 277V
SWITCH SNAP ACT SPST-NC 15A 277V
SWITCH SNAP ACT SPST-NC 1A 125V
SWITCH SNAP ACT SPST-NC 5A 125V
SWITCH SNAP ACT SPST-NC 5A 277V
SWITCH SNAP ACT SPST-NO 11A 277V
SWITCH SNAP ACT SPST-NO 15A 277V
SWITCH SNAP ACT SPST-NO 1A 125V
SWITCH SNAP ACT SPST-NO 5A 125V
SWITCH SNAP ACT SPST-NO 5A 277V
SWITCH SNAP ACTION HINGE LEVER
SWITCH SNAP ACTION HINGE SOLDER
SWITCH SNAP ACTION HINGE SPDT
SWITCH SNAP ACTION HINGE SPST
SWITCH SNAP ACTION ROLLER LEVER
SWITCH SNAP ACTION ROLLER SPDT
SWITCH SNAP ACTION ROLLER SPST
SWITCH SNAP ACTION SPDT 10A 125V
SWITCH SNAP ACTION SPDT 11A 277V
SWITCH SNAP ACTION SPDT 15A 277V
SWITCH SNAP ACTION SPDT 1A 125V
SWITCH SNAP ACTION SPDT 5A 125V
SWITCH SNAP ACTION SPDT 5A 250V
SWITCH SNAP ACTION SPDT 5A 277V
SWITCH SNAP ACTION SPDT 6A 125V
SWITCH SNAP ACTION SPST 16A 125V
SWITCH SNAP ACTION SUBMINIATURE
SWITCH SNAP SPST-NO 100MA 125V
T2007 (90-DEG ACTUATOR) 2NC CONN
T2007 (90-DEG ACTUATOR), 1NC+1NO
T2007 (90-DEG ACTUATOR), 2NC, M1
T2007 (FLAT ACTUATOR), 1N/C+1N/O
T2007 (FLAT ACTUATOR), 2N/C, CON
T2007 1N/C+1N/O STL GDE & FLEX A
T2007 90-DEG ACT 2NC M16/PG9
T2008-02SM 2 N/C M16 90 ACT+ADAP
T2008-11SM, 1NC + 1 NO, M16, ADA
T2011-021, 2 N/C + 1 N/O, SW ONL
T3008, 1N/O+1N/C, 90-DEGREE ACT
T3008, 1N/O+1N/C, FLEX 2 ACTUATO
T4011 2NC+1NO BBM, FLAT ACT
T4011 2NC+1NO BBM, FLEX 1 ACT
T4011 2NC+1NO BBM, FLEX1 ACT
T4011 2NC+1NO BBM, STANDARD ACT
T4011 2NC+2NO BBM, FLAT ACT
T4011 2NC+2NO BBM, FLEX1 ACT
T4011 2NC+2NO BBM, NPT CONDUIT
T4011 2NC+2NO MBB, FLAT ACT
T4011 3NC+1NO BBM, FLAT ACT
T4011 3NC+1NO MBB, FLAT ACT
T4011 3NC+1NO MBB, FLEX1 ACT
T4011 3NC+1NO MBB, STANDARD ACT
T4011 4NC BBM FLAT W/12 CHN
T4011 4NC BBM, FLAT ACT
T4011 4NC BBM, FLEX 1 ACT
T4011 4NC BBM, STANDARD ACT
T4011 LATCH 2NC+1NO BBM FLT ACT
T4011 LATCH 2NC+1NO BBM, FLAT
T4011 LATCH 2NC+1NO BBM, FLEX
T4011 LATCH 2NC+1NO BBM, STAND
T4011 LATCH, 2NC+2NO BBM, FLAT
T4011 LATCH, 2NC+2NO BBM, FLEX
T4011 LATCH, 2NC+2NO MBB FLT ACT
T4011 LATCH, 2NC+2NO MBB, FLAT
T4011 LATCH, 2NC+2NO MBB, FLEX
T4011 LATCH, 2NC+2NO MBB, STAND
T4011 LATCH, 3NC+1NO BBM FLT ACT
T4011 LATCH, 3NC+1NO BBM, FLAT
T4011 LATCH, 3NC+1NO BBM, FLEX
T4011 LATCH, 3NC+1NO BBM, STAND
T4011 LATCH, 3NC+1NO MBB FLT ACT
T4011 LATCH, 3NC+1NO MBB, FLAT
T4011 LATCH, 3NC+1NO MBB, FLEX
T4011 LATCH, 3NC+1NO MBB, STAND
T4011 LATCH, 4NC BBM, FLAT ACT
T4011 LATCH, 4NC BBM, FLAT
T4011 LATCH, 4NC BBM, FLEX 1 ACT
T4011 LATCH, 4NC BBM, STAND
T4012 2NC+2NO BBM, FLEX1 ACT
T4012, 1NC+1NO, FLAT ACTUATOR
T4012, 1NC+1NO, STD ACTUATOR
T4012, 2N/C, STANDARD ACTUATOR
T4012, 2NC+2NO BBM, FLAT ACT
T4012, 2NC+2NO BBM, STD ACTUATOR
T4012, 3NC+1NO BBM, STANDARD ACT
T4012, 4NC BBM, STANDARD ACT
T4016, 4NC, FLAT ACT, 3 X 0.5 IN
T4016, 4NC, NO ACT, 3 X 0.5 INCH
T5009 2NC+1NO 6MICRO AC CONN
T5009 2NC+1NO BBM, 3 X M20/NPT
T5009 2NC+1NO STD ACT 3X1/2 NPT
T5009 BBM 6MICRO AC CONN STD ACT
T5009 FLX1 2N/C+1NO BBM, 3 X 1/2
T5009 FLX2 2NC+1NO BBM 3X1/2 NPT
T5009 FLX2 2NC+1NO M20/NPT ADPT
T5009 MBB 2NC+1NO ACT M20/NPT
T5009 MBB 2NC+1NO FLEX1 M20/NPT
T5009 S.STL 2NC+1NO BBM 3X1/2 NP
T5009 S.STL 2NC+1NO BBM 3X1/2NPT
T5009 S.STL 2NC+1NO BBM 3XM20/NP
T5009 SSTEEL 2NC+1NO STD ACT
T5009 SSTL 2NC+1NO FLX 1 ACT 6MI
T5009 SSTL 2NC+1NO REAR BRAD HAR
T5009-021 HI-HLD 2NC+1NO 3XM20/N
T5009-021 HI-HLD 2NC+1NO 6M12 MI
T5009-021 HI-HLD 2NC+1NO M20/NPT
T5009-021F HI-HLD FLX1 2NC+1NO M
T5009-021SS HI-HLD 2NC+1NO 3X1/2
T5009-021SS HI-HLD 2NC+1NO 3XM20
T5009-021SS HI-HLD 2NC+1NO 6P M1
T5009-6 2NC+2NO BBM M20/NPT ADPT
T5009-6 2NC+2NO FLEX 1 ACT M20/N
T5009-6 2NC+2NO STD ACT 3X1/2 NP
T5009-6 2NC+2NOSTDACT M20/NPTADP
T5009-6 3NC+1NO BBM M20/NPT ADPT
T5009-6 3NC+1NO FLEX 1 ACT M20/N
T5009-6 3NC+1NO STD ACT 3X1/2 NP
T5009-6 3NC+1NO STND ACT M20/NPT
T5009-6 4NC BBM FLEX 1 ACT NPT
T5009-6 4NC STND ACT M20/NPT ADP
T5009-6 S.STEEL 4NC BBM 3 X 1/2
T5009-6 S.STL 2NC+2NO M20/NPTADP
T5009-6 SS 2NC+2NO BBM 3X1/2 NPT
T5009-6 SS 3NC+1NO BBM 3X1/2 NPT
T5009-6 SS 3NC+1NO M20/NPT ADPT
T5009-6 SS 4NC BBM M20/NPT ADAP
T5009-6, 2NC+2NO BBM, 3 X 1/2 NP
T5009-6, 3NC+1NO BBM, 3 X 1/2 NP
T5009-6, 4NC BBM, 3 X 1/2 NPT
T5009-6, 4NC BBM, FLEX 1 ACTR, N
T5009-6, 4NC BBM, M20/NPT ADAPTE
T5009-6SS 2NC+2NO FLX1 ACT M20/N
T5009-6SS 2NC+2NORR EN STDM20/NP
T5009-6SS 3NC+1NO FLX1 ACT M20/N
T5009-6SS 3NC+1NO RREN STDACTM20
T5009-6SS 4NC RR E STD ACT M20/N

<< Prev Next >>