Acme Chip Technology Co., Limited Datasheets for Limit Switches
Limit switches are electromechanical or solid state devices that require the physical contact of an object with the switch’s actuator to make the contacts change state.
Limit Switches: Learn more
| Product Name | Notes |
|---|---|
| BASIC SWITCH V BASICS V15 | |
| BASIC SWITCH | |
| HIGH TEMP Z-SWITCH | |
| LIMIT SWITCH | |
| Linear IC's | |
| MICRO SWITCH | |
| MINATURE BASIC SWITCH | |
| MINIATURE BASIC SWITCH | |
| MINIATURE BASIC | |
| PRODUCTION SITE SWITCH | |
| SNAP SWITCH 150GF 15A @ 125VAC S | |
| SW MINI SNAPACT SPDT .1A 125V | |
| SW MINI SNAPACT SPDT 3A 125VAC | |
| SWITCH BASIC 10A SLD PIN PLUNGER | |
| SWITCH BASIC 10A SPDT QC .187 | |
| SWITCH BASIC 15A HINGE ROLLER | |
| SWITCH BASIC 15A SPST-NO SLD | |
| SWITCH BASIC SPDT 15A .187 QC | |
| SWITCH BASIC | |
| SWITCH FLEX ROD DPST C-CLAMP | |
| SWITCH FLEX ROD DPST FRONT MNT | |
| SWITCH SNAP ACT SPDT 100MA 125V | |
| SWITCH SNAP ACT SPST-NC 10A 125V | |
| SWITCH SNAP ACT SPST-NC 10A 250V | |
| SWITCH SNAP ACT SPST-NC 11A 277V | |
| SWITCH SNAP ACT SPST-NC 15A 125V | |
| SWITCH SNAP ACT SPST-NC 15A 250V | |
| SWITCH SNAP ACT SPST-NC 15A 277V | |
| SWITCH SNAP ACT SPST-NC 1A 125V | |
| SWITCH SNAP ACT SPST-NC 5A 250V | |
| SWITCH SNAP ACT SPST-NC 5A 277V | |
| SWITCH SNAP ACT SPST-NO 10A 125V | |
| SWITCH SNAP ACT SPST-NO 10A 250V | |
| SWITCH SNAP ACT SPST-NO 11A 277V | |
| SWITCH SNAP ACT SPST-NO 15A 125V | |
| SWITCH SNAP ACT SPST-NO 15A 250V | |
| SWITCH SNAP ACT SPST-NO 15A 277V | |
| SWITCH SNAP ACT SPST-NO 16A 250V | |
| SWITCH SNAP ACT SPST-NO 1A 125V | |
| SWITCH SNAP ACT SPST-NO 20A 250V | |
| SWITCH SNAP ACT SPST-NO 5A 250V | |
| SWITCH SNAP ACT SPST-NO 5A 277V | |
| SWITCH SNAP ACTION DPST 10A 120V | |
| SWITCH SNAP ACTION SPDT 10A 125V | |
| SWITCH SNAP ACTION SPDT 10A 250V | |
| SWITCH SNAP ACTION SPDT 11A 250V | |
| SWITCH SNAP ACTION SPDT 11A 277V | |
| SWITCH SNAP ACTION SPDT 15A 125V | |
| SWITCH SNAP ACTION SPDT 15A 250V | |
| SWITCH SNAP ACTION SPDT 15A 277V | |
| SWITCH SNAP ACTION SPDT 16A 250V | |
| SWITCH SNAP ACTION SPDT 1A 125V | |
| SWITCH SNAP ACTION SPDT 20A 250V | |
| SWITCH SNAP ACTION SPDT 21A 277V | |
| SWITCH SNAP ACTION SPDT 300MA 6V | |
| SWITCH SNAP ACTION SPDT 3A 125V | |
| SWITCH SNAP ACTION SPDT 5A 250V | |
| SWITCH SNAP ACTION SPDT 6A 125V | |
| SWITCH SNAP SPST-NO 100MA 125V | |
| TL4024-1 110VAC PTR 2NC+1NO+1NC | |
| TL4024-1 110VAC PTR 2NC+1NO+1NO | |
| TL4024-1 110VAC PTR, 2NC+1NO+1NC | |
| TL4024-1 24VAC/DCPTR 2NC+1NO+1NC | |
| TL4024-1 24VAC/DCPTR 2NC+1NO+1NO | |
| TL4024-1, 110VAC, PTR, 2NC+1NO+1 | |
| TL4024-1, 24VAC/DC, PTR | |
| TL4024-1, KEY LOCK, 110VAC, PTR | |
| TL4024-1, KEY LOCK, 24VAC/DC, PT | |
| TL4024-2 110VAC PTL 2NC+1NO+1NC | |
| TL4024-2 110VAC, PTL 2NC+1NO+1NO | |
| TL4024-2 24VAC/DC PTL 2NC+1NO+1N | |
| TL4024-2 24VAC/DCPTL 2NC+1NO+1NC | |
| TL4024-2 24VAC/DCPTL 2NC+1NO+1NO | |
| TL4024-2, 110VAC PTL, 2NC+1NO+1N | |
| TL4024-2, 110VAC, PTL 2NC+1NO+1N | |
| TL4024-2, 110VAC, PTL, 2NC+1NO+1 | |
| TL4024-2, 24VAC/DC, PTL | |
| TL4024-3 110VAC PTR 2NC+1NO+1NC | |
| TL4024-3 24VAC/DC PTR 2NC+1NO+1N | |
| TL4024-3 24VAC/DCPTR 2NC+1NO+1NC | |
| TL4024-3 24VAC/DCPTR 2NC+1NO+1NO | |
| TL4024-3 24VAC/DCPTR,2NC+1NO+ 1NO | |
| TL4024-3, 110VAC, PTR, 2NC+1NO+1 | |
| TL4024-3, 24VAC/DC, PTR | |
| TL4024-3, KEY LOCK, 24VAC/DC, PT | |
| TL8012-S1, 110VAC, PTR, 3NC+2NO | |
| TL8012-S1, 220VAC, PTR, 3NC+2NO | |
| TL8012-S1, 24VAC/DC, PTR, 3NC+2N | |
| TL8012-S2, 110VAC, PTL, 3NC+2NO | |
| TL8012-S2, 220VAC, PTL, 3NC+2NO | |
| TL8012-S2, 24VAC/DC, PTL, 3NC+2N | |
| TL8012-S3, 110VAC, PTR, 4NC+1NO | |
| TL8012-S3, 220VAC, PTR, 4NC+1NO | |
| TL8012-S3, 24VAC/DC, 4NC+1NO, KE | |
| TL8012-S3, 24VAC/DC, 4NC+1NO | |
| TL8012-S3, 24VAC/DC, PTR, 4NC+1N | |
| TL8012-S3, 24VAC/DC, PTR | |
| UP01DTANLB04,MICROSW ITCH,SNAP | |
| UP3DTCNLA04,MICROSWI TCH,SNAP | |
| UP3DTCNLB04,MICROSWI TCH,SNAP | |
| UP3DTCOLA04,MICROSWI TCH,SNAP | |
| UP3DTCOLB04,MICROSWI TCH,SNAP | |
| V-15G-1E6-K(2) |
| << Prev | Next >> |