Acme Chip Technology Co., Limited Datasheets for Limit Switches

Limit switches are electromechanical or solid state devices that require the physical contact of an object with the switch’s actuator to make the contacts change state.
Limit Switches: Learn more

Page: 1 10 18 19 20 21 22 23 24 25 26
Product Name Notes
16A 125/250VAC, 1/2HP 125/250VAC
5A 125/250VAC, 1/10HP 125/250VAC
Basic / Snap Action Switches
BASIC SWITCH V BASICS V15
BASIC SWITCH-HAZARDOUS AREA
BASIC SWITCH
BASIC SWITCHES - V BASIC SWITCH
DETECTION SWITCHES - MINIATURE B
MICRO SWITCH
MINATURE BASIC SWITCH
MINI BASIC SWITCH
MINIATURE BASIC SWITCH
SWITC STRGHT LVR SPDT 25A SOLDER
SWITCH BASIC (V15) NEAR FROM PIN
SWITCH BASIC (V15) NO LEVER PIN
SWITCH BASIC (V15), 26A, S.P.N.O
SWITCH BASIC SPDT 16A .187 QC
SWITCH BASIC SPDT 16A HINGE ROLL
SWITCH BASIC SPST-NC 16A .187 QC
SWITCH BASIC SPST-NO .250 QC
SWITCH BASIC
SWITCH FORMED LVR SPDT 11A SCREW
SWITCH LIMIT SPDT 5A QC
SWITCH LIMIT SPST 25A QC
SWITCH LIMIT SPST 5A QC
SWITCH PADDLE LEVER SPST 3A QC
SWITCH PIN PLUNGER SPDT 10A
SWITCH PIN PLUNGER SPDT 15.1A QC
SWITCH PIN PLUNGER SPDT 3A PCB
SWITCH PIN PLUNGER SPDT 5A QC
SWITCH PIN PLUNGER SPST .1A QC
SWITCH PIN PLUNGER SPST 11A QC
SWITCH PIN PLUNGER SPST 3A QC
SWITCH PIN PLUNGER SPST 5A QC
SWITCH PLUNGER SPDT 10A QC
SWITCH PLUNGER SPDT 10A SCREW
SWITCH PLUNGER SPDT 10A SOLDER
SWITCH PLUNGER SPDT 11A SOLDER
SWITCH PLUNGER SPDT 15A QC
SWITCH PLUNGER SPDT 15A SCREW
SWITCH PLUNGER SPDT 1A SOLDER
SWITCH PLUNGER SPDT 21A QC
SWITCH PLUNGER SPDT 3A QC
SWITCH PLUNGER SPDT 5A QC
SWITCH PLUNGER SPDT QC
SWITCH PLUNGER SPST 11A QC
SWITCH PLUNGER SPST 11A SCREW
SWITCH PLUNGER SPST 15A QC
SWITCH PLUNGER SPST 15A SCREW
SWITCH PLUNGER SPST 15A SOLDER
SWITCH PLUNGER SPST 1A SCREW
SWITCH PLUNGER SPST 25A QC
SWITCH PLUNGER SPST 3A QC
SWITCH PLUNGR SPDT 5A SILVR QC
SWITCH ROLLER SPDT 10A SOLDER
SWITCH ROLLER SPDT 11A QC/PCB
SWITCH ROLLER SPDT 11A SOLDER
SWITCH ROLLER SPDT 15A SCREW
SWITCH ROLLER SPDT 1A SCREW
SWITCH SHORT LEVER SPDT 21A QC
SWITCH SHORT LEVER SPST 15A QC
SWITCH SIM ROLL SPDT 10A SOLDER
SWITCH SIM ROLL SPDT 15A SOLDER
SWITCH SIM ROLL SPDT 1A SOLDER
SWITCH SIM ROLL SPST 11A QC
SWITCH SIM ROLL SPST 6A QC
SWITCH SNAP ACT SPDT 100MA 125V
SWITCH SNAP ACT SPST-NC 10A 115V
SWITCH SNAP ACT SPST-NC 11A 125V
SWITCH SNAP ACT SPST-NC 15A 125V
SWITCH SNAP ACT SPST-NC 16A 250V
SWITCH SNAP ACT SPST-NC 20A 277V
SWITCH SNAP ACT SPST-NC 25A 277V
SWITCH SNAP ACT SPST-NC 3A 125V
SWITCH SNAP ACT SPST-NC 5A 125V
SWITCH SNAP ACT SPST-NO 10A 125V
SWITCH SNAP ACT SPST-NO 11A 125V
SWITCH SNAP ACT SPST-NO 15A 125V
SWITCH SNAP ACT SPST-NO 16A 125V
SWITCH SNAP ACT SPST-NO 16A 250V
SWITCH SNAP ACT SPST-NO 20A 277V
SWITCH SNAP ACT SPST-NO 21A 125V
SWITCH SNAP ACT SPST-NO 22A 125V
SWITCH SNAP ACT SPST-NO 22A 250V
SWITCH SNAP ACT SPST-NO 25A 277V
SWITCH SNAP ACT SPST-NO 3A 125V
SWITCH SNAP ACT SPST-NO 5A 125V
SWITCH SNAP ACT SPST-NO 6A 125V
SWITCH SNAP ACTION SPDT 10A 125V
SWITCH SNAP ACTION SPDT 11A 125V
SWITCH SNAP ACTION SPDT 15A 125V
SWITCH SNAP ACTION SPDT 16A 250V
SWITCH SNAP ACTION SPDT 16A
SWITCH SNAP ACTION SPDT 1A 125V
SWITCH SNAP ACTION SPDT 20A 125V
SWITCH SNAP ACTION SPDT 20A 277V
SWITCH SNAP ACTION SPDT 21A 125V
SWITCH SNAP ACTION SPDT 21A 250V
SWITCH SNAP ACTION SPDT 22A 250V
SWITCH SNAP ACTION SPDT 25A 125V
SWITCH SNAP ACTION SPDT 25A 277V
SWITCH SNAP ACTION SPDT 5A 125V
SWITCH SNAP ACTION SPDT 6A 125V
SWITCH SNAP SPST-NC 100MA 125V
SWITCH SNAP SPST-NO 100MA 125V
SWITCH STRGHT LEVER SPDT 25A QC
SWITCH STRGHT LVR SPDT 10A QC
SWITCH STRGHT LVR SPDT 11A QC
SWITCH STRGHT LVR SPST 15A QC
SWITCH STRGHT LVR SPST 1A SOLDER
V BASIC SWITCH
V BASICS
V15 BASIC SWITCH
V15W BASIC SWITCH SPDT
V15W BASIC SWITCH SPNC
V15W BASIC SWITCH SPNO
V15W2 EXPLO PROOF IP67 SWITCH
V3L-3352
V7 MINI BASIC SW SINGLE POLE

<< Prev Next >>