Acme Chip Technology Co., Limited Datasheets for Limit Switches

Limit switches are electromechanical or solid state devices that require the physical contact of an object with the switch’s actuator to make the contacts change state.
Limit Switches: Learn more

Page: 1 7 8 9 10 11 12 13 14 15 16 17 18 19 20 26
Product Name Notes
AUTO SWITCHES MINI BASIC SWITCH
BASIC SWITCH
D2MQ-1-TR-(Q)
D2MV-01-2C3
D2MV-01L11-1C3
D2MV-1-1C3
D2VW-5-3M-20
D2VW5L2A1MS122LWC005
DETECTION SWITCH
IMERSION-PROOF BASIC SWITCH
IMMERSION-PROOF BASIC SWITCH
MINATURE BASIC SWITCH
MINI BASIC SWITCH
MINI DOOR SWITCH
MINIATURE BASIC SWITCH
SEALED SNAP ACTION SWITCH
SUBMINIATURE BASIC SWITCH
SWITCH BASIC SPDT .1A SEALED
SWITCH BASIC SPDT 5A SEALED
SWITCH DETECTOR SPDT 1A 125V
SWITCH DETECTOR SPST-NC 1A 125V
SWITCH DETECTOR SPST-NC 1MA 5V
SWITCH DETECTOR SPST-NO 1A 125V
SWITCH DETECTOR SPST-NO 1MA 5V
SWITCH LEVER 11A SPDT .187 QC
SWITCH LEVER SPDT 11A QC TERM
SWITCH LEVER SPDT 5A W/WIRES
SWITCH ROLL SPST-NO 5A SLD TERM
SWITCH ROLLER SPDT .1A W/WIRES
SWITCH ROLLER SPDT 11A QC TERM
SWITCH ROLLER SPDT 5A SLD TERM
SWITCH SNAP 11A SPST-NO
SWITCH SNAP ACT DPST-NO 5A 125V
SWITCH SNAP ACT SPDT 100MA 125V
SWITCH SNAP ACT SPDT 500MA 125V
SWITCH SNAP ACT SPST-NC 11A 250V
SWITCH SNAP ACT SPST-NC 1A 125V
SWITCH SNAP ACT SPST-NC 2A 250V
SWITCH SNAP ACT SPST-NC 3A 125V
SWITCH SNAP ACT SPST-NC 5A 125V
SWITCH SNAP ACT SPST-NO 11A 250V
SWITCH SNAP ACT SPST-NO 1A 125V
SWITCH SNAP ACT SPST-NO 2A 250V
SWITCH SNAP ACT SPST-NO 3A 125V
SWITCH SNAP ACT SPST-NO 5A 125V
SWITCH SNAP ACTION SPDT 10A 250V
SWITCH SNAP ACTION SPDT 11A 250V
SWITCH SNAP ACTION SPDT 1A 125V
SWITCH SNAP ACTION SPDT 2A 250V
SWITCH SNAP ACTION SPDT 3A 125V
SWITCH SNAP ACTION SPDT 50MA 30V
SWITCH SNAP ACTION SPDT 5A 125V
SWITCH SNAP ACTION SPDT 6A 250V
SWITCH SNAP ACTION
SWITCH SNAP SPST-NC 100MA 125V
SWITCH SNAP SPST-NC 100MA 30V
SWITCH SNAP SPST-NO 100MA 125V
SWITCH SNAP SPST-NO 100MA 30V
SWITCH SNAP SPST-NO 250MA 100V
SWITCH
ULTRA MINI SMT DETECTION SW
V3 BUTTON 10A

<< Prev Next >>