ifm electronic gmbh Connecting cable with socket E12167

Description
8-pole connection High protection rating for the requirements of harsh industrial environments Reliable transmission of the sensor signals Wide operating temperature range For 8-pole sockets the core colours are not standardised. Please note the wiring of the sensor and the sockets (see data sheet).
Request a Quote Datasheet
Description
8-pole connection High protection rating for the requirements of harsh industrial environments Reliable transmission of the sensor signals Wide operating temperature range For 8-pole sockets the core colours are not standardised. Please note the wiring of the sensor and the sockets (see data sheet).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connecting cable with socket - E12167 - ifm electronic gmbh
Essen, Germany
Connecting cable with socket
E12167
Connecting cable with socket E12167
8-pole connection High protection rating for the requirements of harsh industrial environments Reliable transmission of the sensor signals Wide operating temperature range For 8-pole sockets the core colours are not standardised. Please note the wiring of the sensor and the sockets (see data sheet).
  • 8-pole connection
  • High protection rating for the requirements of harsh industrial environments
  • Reliable transmission of the sensor signals
  • Wide operating temperature range

For 8-pole sockets the core colours are not standardised. Please note the wiring of the sensor and the sockets (see data sheet).

Supplier's Site
Female cordset - E12167 - ifm efector inc.
Malvern, PA, United States
Female cordset
E12167
Female cordset E12167
8-pole connection High protection rating for the requirements of harsh industrial environments Reliable transmission of the sensor signals Wide operating temperature range For 8-wire cordsets the core colors are not standardized. Please note the wiring of the sensor and the cordsets (see data sheet). From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • 8-pole connection
  • High protection rating for the requirements of harsh industrial environments
  • Reliable transmission of the sensor signals
  • Wide operating temperature range

For 8-wire cordsets the core colors are not standardized. Please note the wiring of the sensor and the cordsets (see data sheet).
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Circular Cable Assemblies - 2330-E12167-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
2330-E12167-ND
Circular Cable Assemblies 2330-E12167-ND
Cable Assembly 32.8' (10.00m)

Cable Assembly 32.8' (10.00m)

Buy Now Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number E12167 E12167 2330-E12167-ND
Product Name Connecting cable with socket Female cordset Circular Cable Assemblies
Application Instrumentation and Control
Standards / Certifications CE Marking CE Marking
Rated Temperature -40 to 80 C (-40 to 176 F) -40 to 80 C (-40 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12/M8-S-G-5M-BK-2-X-A-4 (V2) -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
View Details
75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
3+3 Pos. Female DIL 26 AWG Cable Assembly, 300mm, single-end, for Latches - G125-FC10605L0-0300L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
2 suppliers