ifm electronic gmbh Datasheets for Control and Instrumentation Cables

Control and instrumentation cables are used to supply power to devices, such as analytical instruments and process controllers, used in control and instrumentation systems. They are typically designed for specific industrial protocols and are equipped with shielding to prevent electrostatic or electromagnetic interference between the enclosed wires and external fields.
Control and Instrumentation Cables: Learn more

Page: 1 2
Product Name Notes
Connecting cable with socket; Operating voltage < 250 V AC; 4 m; PVC; IP 65; IP 67; IP 68; IP 69K; Free from silicone yes; Gold-plated contacts yes
Connection technology meets the M12 and M8 standard (EN 61076) Vibration and shock resistant thanks to coupling ring with locking mechanism Mechanical end stop to protect the O-ring from destruction...
For applications in mobile machines and in particularly harsh industrial environments Large operating temperature range and high protection rating Vibration and shock resistant thanks to coupling ring with locking mechanism...
For use in hygienic and wet areas in the food industry Cable sheath made of halogen-free and flame-retardant material With robust M12 connector Industrial Ethernet Large operating temperature range and...
For use in hygienic and wet areas in the food industry Good electromagnetic compatibility thanks to shielded cable Cable sheath made of halogen-free and flame-retardant material Large operating temperature range...
For use in hygienic and wet areas in the food industry Permanent, reliable sealing even when mounted without tools Cable sheath made of halogen-free and flame-retardant material Vibration and shock...
For use in hygienic and wet areas in the food industry Permanent, reliable sealing even when mounted without tools Large operating temperature range and high protection rating Vibration and shock...
For use in hygienic and wet areas in the food industry Permanent, reliable sealing even when mounted without tools With robust M12 connector Industrial Ethernet Large operating temperature range and...
Large cable cross-section for reducing the voltage drop and transferring higher currents For use in hygienic and wet areas in the food industry Permanent, reliable sealing even when mounted without...
Weld-slag resistant PUR cable with drag chain suitability Cable gland with special weld-slag resistant coating High protection rating for the requirements of harsh industrial environments Vibration and shock resistant thanks...
Weld-slag resistant PUR cable with drag chain suitability Nut with special weld-slag resistant coating High protection rating for the requirements of harsh industrial environments Vibration and shock resistant thanks to...

<< Prev