ifm efector inc. Female cordset EVF005

Description
For use in sanitary and wet areas in the food industry Permanent, reliable sealing even when mounted without tools Cable jacket made of halogen-free and flame-retardant material Vibration and shock resistant thanks to coupling ring with locking mechanism Wide operating temperature range and high protection rating Learn more View other products in this family of cables From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet
Description
For use in sanitary and wet areas in the food industry Permanent, reliable sealing even when mounted without tools Cable jacket made of halogen-free and flame-retardant material Vibration and shock resistant thanks to coupling ring with locking mechanism Wide operating temperature range and high protection rating Learn more View other products in this family of cables From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female cordset - EVF005 - ifm efector inc.
Malvern, PA, United States
Female cordset
EVF005
Female cordset EVF005
For use in sanitary and wet areas in the food industry Permanent, reliable sealing even when mounted without tools Cable jacket made of halogen-free and flame-retardant material Vibration and shock resistant thanks to coupling ring with locking mechanism Wide operating temperature range and high protection rating Learn more View other products in this family of cables From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • For use in sanitary and wet areas in the food industry
  • Permanent, reliable sealing even when mounted without tools
  • Cable jacket made of halogen-free and flame-retardant material
  • Vibration and shock resistant thanks to coupling ring with locking mechanism
  • Wide operating temperature range and high protection rating

Learn more

View other products in this family of cables


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Connecting cable with socket - EVF005 - ifm electronic gmbh
Essen, Germany
Connecting cable with socket
EVF005
Connecting cable with socket EVF005
For use in hygienic and wet areas in the food industry Permanent, reliable sealing even when mounted without tools Cable sheath made of halogen-free and flame-retardant material Vibration and shock resistant thanks to coupling ring with locking mechanism Large operating temperature range and high protection rating
  • For use in hygienic and wet areas in the food industry
  • Permanent, reliable sealing even when mounted without tools
  • Cable sheath made of halogen-free and flame-retardant material
  • Vibration and shock resistant thanks to coupling ring with locking mechanism
  • Large operating temperature range and high protection rating
Supplier's Site
Circular Cable Assemblies - 2330-EVF005-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
2330-EVF005-ND
Circular Cable Assemblies 2330-EVF005-ND
Cable Assembly 32.8' (10.00m)

Cable Assembly 32.8' (10.00m)

Buy Now Datasheet
M12 Sensor cable ifm efector EVF005 -  - Automation24, Inc.
King of Prussia, PA, United States
M12 Sensor cable ifm efector EVF005
M12 Sensor cable ifm efector EVF005
The 4-pole M12 sensor cable EVF005 from ifm electronic has an angled M12 socket and a 10 m MPPE cable. Thanks to the anti-vibration protection with saw tooth contour, the M12 coupling nut made of stainless steel (1.4404) is perfectly protected against shock and vibration. The silicone-free and halogen-free EVF005 sensor cable with gold-plated contacts and protection rating IP65/IP67/IP68/IP69K is ideally suited for hygienic and wet areas in the food industry.

The 4-pole M12 sensor cable EVF005 from ifm electronic has an angled M12 socket and a 10 m MPPE cable. Thanks to the anti-vibration protection with saw tooth contour, the M12 coupling nut made of stainless steel (1.4404) is perfectly protected against shock and vibration. The silicone-free and halogen-free EVF005 sensor cable with gold-plated contacts and protection rating IP65/IP67/IP68/IP69K is ideally suited for hygienic and wet areas in the food industry.

Supplier's Site Datasheet

Technical Specifications

  ifm efector inc. ifm electronic gmbh DigiKey Automation24, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number EVF005 EVF005 2330-EVF005-ND
Product Name Female cordset Connecting cable with socket Circular Cable Assemblies M12 Sensor cable ifm efector EVF005
Cable Length 32.81 ft (100 dm) 32.8 ft (99.97 dm) 10 ft (30.48 dm)
Gender Male-Male; Female-Female
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian) CE Marking; UL Recognized Component Mark (US and Canadian) CE Marking; UL Recognized Component Mark (US and Canadian); CE, cULus
Rated Temperature -25 to 100 C (-13 to 212 F) -25 to 100 C (-13 to 212 F) -25 to 100 C (-13 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Connection cable - EVC018 - ifm efector inc.
Specs
Application Instrumentation and Control
Product Type Patch
Cable Length 6.56 ft (20 dm)
View Details
4 suppliers