ifm electronic gmbh Connecting cable with socket E12401

Description
8-pole connection High protection rating for the requirements of the food and beverage industry Gold-plated contacts for reliable electrical connections Permanent, reliable sealing even when mounted without tools Wide operating temperature range For 8-pole sockets the core colours are not standardised. Please note the wiring of the sensor and the sockets (see data sheet).
Request a Quote Datasheet
Description
8-pole connection High protection rating for the requirements of the food and beverage industry Gold-plated contacts for reliable electrical connections Permanent, reliable sealing even when mounted without tools Wide operating temperature range For 8-pole sockets the core colours are not standardised. Please note the wiring of the sensor and the sockets (see data sheet).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connecting cable with socket - E12401 - ifm electronic gmbh
Essen, Germany
Connecting cable with socket
E12401
Connecting cable with socket E12401
8-pole connection High protection rating for the requirements of the food and beverage industry Gold-plated contacts for reliable electrical connections Permanent, reliable sealing even when mounted without tools Wide operating temperature range For 8-pole sockets the core colours are not standardised. Please note the wiring of the sensor and the sockets (see data sheet).
  • 8-pole connection
  • High protection rating for the requirements of the food and beverage industry
  • Gold-plated contacts for reliable electrical connections
  • Permanent, reliable sealing even when mounted without tools
  • Wide operating temperature range

For 8-pole sockets the core colours are not standardised. Please note the wiring of the sensor and the sockets (see data sheet).

Supplier's Site
Female cordset - E12401 - ifm efector inc.
Malvern, PA, United States
Female cordset
E12401
Female cordset E12401
8-pole connection High protection rating for the food and beverage industry Gold-plated contacts for reliable electrical connections Permanent, reliable sealing even when mounted without tools Wide operating temperature range For 8-wire cordsets the core colors are not standardized. Please note the wiring of the sensor and the cordsets (see data sheet). From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • 8-pole connection
  • High protection rating for the food and beverage industry
  • Gold-plated contacts for reliable electrical connections
  • Permanent, reliable sealing even when mounted without tools
  • Wide operating temperature range

For 8-wire cordsets the core colors are not standardized. Please note the wiring of the sensor and the cordsets (see data sheet).
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Circular Cable Assemblies - 2330-E12401-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
2330-E12401-ND
Circular Cable Assemblies 2330-E12401-ND
FEMALE CORDSET; <30VAC; 40M PVC;

FEMALE CORDSET; <30VAC; 40M PVC;

Buy Now Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number E12401 E12401 2330-E12401-ND
Product Name Connecting cable with socket Female cordset Circular Cable Assemblies
Application Instrumentation and Control
Standards / Certifications CE Marking CE Marking
Rated Temperature -25 to 100 C (-13 to 212 F) -25 to 100 C (-13 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-0750-031 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Connecting cable - 706-100/326-300 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 9.84 ft (30 dm)
View Details
2 suppliers
Standard Cable Assemblies - Bx4S-BeP4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details