ifm electronic gmbh Connecting cable with socket EVF094

Description
For use in hygienic and wet areas in the food industry Permanent, reliable sealing even when mounted without tools Cable sheath made of halogen-free and flame-retardant material Vibration and shock resistant thanks to coupling ring with locking mechanism Large operating temperature range and high protection rating
Request a Quote Datasheet
Description
For use in hygienic and wet areas in the food industry Permanent, reliable sealing even when mounted without tools Cable sheath made of halogen-free and flame-retardant material Vibration and shock resistant thanks to coupling ring with locking mechanism Large operating temperature range and high protection rating
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connecting cable with socket - EVF094 - ifm electronic gmbh
Essen, Germany
Connecting cable with socket
EVF094
Connecting cable with socket EVF094
For use in hygienic and wet areas in the food industry Permanent, reliable sealing even when mounted without tools Cable sheath made of halogen-free and flame-retardant material Vibration and shock resistant thanks to coupling ring with locking mechanism Large operating temperature range and high protection rating
  • For use in hygienic and wet areas in the food industry
  • Permanent, reliable sealing even when mounted without tools
  • Cable sheath made of halogen-free and flame-retardant material
  • Vibration and shock resistant thanks to coupling ring with locking mechanism
  • Large operating temperature range and high protection rating
Supplier's Site
Female cordset - EVF094 - ifm efector inc.
Malvern, PA, United States
Female cordset
EVF094
Female cordset EVF094
For use in sanitary and wet areas in the food industry Permanent, reliable sealing even when mounted without tools Cable jacket made of halogen-free and flame-retardant material Vibration and shock resistant thanks to coupling ring with locking mechanism Wide operating temperature range and high protection rating Learn more View other products in this family of cables From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • For use in sanitary and wet areas in the food industry
  • Permanent, reliable sealing even when mounted without tools
  • Cable jacket made of halogen-free and flame-retardant material
  • Vibration and shock resistant thanks to coupling ring with locking mechanism
  • Wide operating temperature range and high protection rating

Learn more

View other products in this family of cables


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Circular Cable Assemblies - 2330-EVF094-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
2330-EVF094-ND
Circular Cable Assemblies 2330-EVF094-ND
FEMALE CORDSET; <250 V AC; 15 M

FEMALE CORDSET; <250 V AC; 15 M

Buy Now Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number EVF094 EVF094 2330-EVF094-ND
Product Name Connecting cable with socket Female cordset Circular Cable Assemblies
Application Instrumentation and Control
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian) CE Marking; UL Recognized Component Mark (US and Canadian)
Rated Temperature -25 to 100 C (-13 to 212 F) -25 to 100 C (-13 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SP-24292-MM-48 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
RF Custom Cable Assembly - 100597DG00027 - Richardson RFPD
Amphenol Communications Solutions
Specs
Application RF
View Details
Special and adapter cables - M12 - VFB-SK8P/4P-M12-S-G-5M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details