ifm electronic gmbh Connecting cable with socket E12344

Description
8-pole connection High protection rating for the requirements of the food and beverage industry Gold-plated contacts for reliable electrical connections Permanent, reliable sealing even when mounted without tools Wide operating temperature range For 8-pole sockets the core colours are not standardised. Please note the wiring of the sensor and the sockets (see data sheet).
Request a Quote Datasheet
Description
8-pole connection High protection rating for the requirements of the food and beverage industry Gold-plated contacts for reliable electrical connections Permanent, reliable sealing even when mounted without tools Wide operating temperature range For 8-pole sockets the core colours are not standardised. Please note the wiring of the sensor and the sockets (see data sheet).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connecting cable with socket - E12344 - ifm electronic gmbh
Essen, Germany
Connecting cable with socket
E12344
Connecting cable with socket E12344
8-pole connection High protection rating for the requirements of the food and beverage industry Gold-plated contacts for reliable electrical connections Permanent, reliable sealing even when mounted without tools Wide operating temperature range For 8-pole sockets the core colours are not standardised. Please note the wiring of the sensor and the sockets (see data sheet).
  • 8-pole connection
  • High protection rating for the requirements of the food and beverage industry
  • Gold-plated contacts for reliable electrical connections
  • Permanent, reliable sealing even when mounted without tools
  • Wide operating temperature range

For 8-pole sockets the core colours are not standardised. Please note the wiring of the sensor and the sockets (see data sheet).

Supplier's Site
Female cordset - E12344 - ifm efector inc.
Malvern, PA, United States
Female cordset
E12344
Female cordset E12344
8-pole connection High protection rating for the food and beverage industry Gold-plated contacts for reliable electrical connections Permanent, reliable sealing even when mounted without tools Wide operating temperature range For 8-wire cordsets the core colors are not standardized. Please note the wiring of the sensor and the cordsets (see data sheet). From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • 8-pole connection
  • High protection rating for the food and beverage industry
  • Gold-plated contacts for reliable electrical connections
  • Permanent, reliable sealing even when mounted without tools
  • Wide operating temperature range

For 8-wire cordsets the core colors are not standardized. Please note the wiring of the sensor and the cordsets (see data sheet).
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Circular Cable Assemblies - 2330-E12344-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
2330-E12344-ND
Circular Cable Assemblies 2330-E12344-ND
8-POLE M12 CONNECTOR; FEMALE; ST

8-POLE M12 CONNECTOR; FEMALE; ST

Buy Now Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number E12344 E12344 2330-E12344-ND
Product Name Connecting cable with socket Female cordset Circular Cable Assemblies
Application Instrumentation and Control
Standards / Certifications CE Marking CE Marking
Rated Temperature -25 to 100 C (-13 to 212 F) -25 to 100 C (-13 to 212 F)
Cable Length 82.02 ft (250 dm) 65.6 ft (200 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 4-pole - A-S4P-M12-S-G-30M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 98.43 ft (300 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Sensor Connector, M23, Rcpt, 17Pos Rohs Compliant Sensata/bei Sensors - 75AJ3566 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
Female BNC Breakout to XM Micro-Hooks - 1001XM - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details