ifm electronic gmbh Connecting cable with socket EVF064

Description
For use in hygienic and wet areas in the food industry Permanent, reliable sealing even when mounted without tools Cable sheath made of halogen-free and flame-retardant material Vibration and shock resistant thanks to coupling ring with locking mechanism Large operating temperature range and high protection rating
Request a Quote Datasheet
Description
For use in hygienic and wet areas in the food industry Permanent, reliable sealing even when mounted without tools Cable sheath made of halogen-free and flame-retardant material Vibration and shock resistant thanks to coupling ring with locking mechanism Large operating temperature range and high protection rating
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connecting cable with socket - EVF064 - ifm electronic gmbh
Essen, Germany
Connecting cable with socket
EVF064
Connecting cable with socket EVF064
For use in hygienic and wet areas in the food industry Permanent, reliable sealing even when mounted without tools Cable sheath made of halogen-free and flame-retardant material Vibration and shock resistant thanks to coupling ring with locking mechanism Large operating temperature range and high protection rating
  • For use in hygienic and wet areas in the food industry
  • Permanent, reliable sealing even when mounted without tools
  • Cable sheath made of halogen-free and flame-retardant material
  • Vibration and shock resistant thanks to coupling ring with locking mechanism
  • Large operating temperature range and high protection rating
Supplier's Site
Female cordset - EVF064 - ifm efector inc.
Malvern, PA, United States
Female cordset
EVF064
Female cordset EVF064
For use in sanitary and wet areas in the food industry Permanent, reliable sealing even when mounted without tools Cable jacket made of halogen-free and flame-retardant material Vibration and shock resistant thanks to coupling ring with locking mechanism Wide operating temperature range and high protection rating Learn more View other products in this family of cables From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • For use in sanitary and wet areas in the food industry
  • Permanent, reliable sealing even when mounted without tools
  • Cable jacket made of halogen-free and flame-retardant material
  • Vibration and shock resistant thanks to coupling ring with locking mechanism
  • Wide operating temperature range and high protection rating

Learn more

View other products in this family of cables


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Circular Cable Assemblies - 2330-EVF064-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
2330-EVF064-ND
Circular Cable Assemblies 2330-EVF064-ND
CORDSET, 4 WIRE M12 F, STRAIGHT

CORDSET, 4 WIRE M12 F, STRAIGHT

Buy Now Datasheet
M12 Sensor cable ifm efector EVF064 -  - Automation24, Inc.
King of Prussia, PA, United States
M12 Sensor cable ifm efector EVF064
M12 Sensor cable ifm efector EVF064
The 4-pole M12 sensor cable EVC064 from ifm electronic has a straight M12 socket and a 2 m MPPE cable. Thanks to the anti-vibration protection with saw tooth contour, the M12 coupling nut made of stainless steel (1.4404) is perfectly protected against shock and vibration. The silicone-free and halogen-free EVC064 sensor cable with gold-plated contacts and protection rating IP65/IP67/IP68/IP69K is ideally suited for hygienic and wet areas in the food industry.

The 4-pole M12 sensor cable EVC064 from ifm electronic has a straight M12 socket and a 2 m MPPE cable. Thanks to the anti-vibration protection with saw tooth contour, the M12 coupling nut made of stainless steel (1.4404) is perfectly protected against shock and vibration. The silicone-free and halogen-free EVC064 sensor cable with gold-plated contacts and protection rating IP65/IP67/IP68/IP69K is ideally suited for hygienic and wet areas in the food industry.

Supplier's Site Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. DigiKey Automation24, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number EVF064 EVF064 2330-EVF064-ND
Product Name Connecting cable with socket Female cordset Circular Cable Assemblies M12 Sensor cable ifm efector EVF064
Application Instrumentation and Control
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian) CE Marking; UL Recognized Component Mark (US and Canadian) CE Marking; UL Recognized Component Mark (US and Canadian); CE, cULus
Rated Temperature -25 to 100 C (-13 to 212 F) -25 to 100 C (-13 to 212 F) -25 to 100 C (-13 to 212 F)
Cable Length 6.56 ft (20 dm) 6.56 ft (19.99 dm) 2 ft (6.1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx4SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details