ifm efector inc. Female cordset EVC073

Description
Resistant to oils and coolants Permanent, reliable sealing even when mounted without tools High protection rating for the requirements of harsh industrial environments Vibration and shock resistant thanks to coupling ring with locking mechanism Mechanical end stop to protect the O-ring from destruction Learn more Please see the technical note under "Downloads" View other products in this family of cables From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet
Description
Resistant to oils and coolants Permanent, reliable sealing even when mounted without tools High protection rating for the requirements of harsh industrial environments Vibration and shock resistant thanks to coupling ring with locking mechanism Mechanical end stop to protect the O-ring from destruction Learn more Please see the technical note under "Downloads" View other products in this family of cables From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female cordset - EVC073 - ifm efector inc.
Malvern, PA, United States
Female cordset
EVC073
Female cordset EVC073
Resistant to oils and coolants Permanent, reliable sealing even when mounted without tools High protection rating for the requirements of harsh industrial environments Vibration and shock resistant thanks to coupling ring with locking mechanism Mechanical end stop to protect the O-ring from destruction Learn more Please see the technical note under "Downloads" View other products in this family of cables From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Resistant to oils and coolants
  • Permanent, reliable sealing even when mounted without tools
  • High protection rating for the requirements of harsh industrial environments
  • Vibration and shock resistant thanks to coupling ring with locking mechanism
  • Mechanical end stop to protect the O-ring from destruction

Learn more
Please see the technical note under "Downloads"

View other products in this family of cables


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Connecting cable with socket - EVC073 - ifm electronic gmbh
Essen, Germany
Connecting cable with socket
EVC073
Connecting cable with socket EVC073
Resistant to oils and coolants Permanent, reliable sealing even when mounted without tools High protection rating for the requirements of harsh industrial environments Vibration and shock resistant thanks to coupling ring with locking mechanism Mechanical end stop to protect the O-ring from destruction Please see the technical note under "Downloads"
  • Resistant to oils and coolants
  • Permanent, reliable sealing even when mounted without tools
  • High protection rating for the requirements of harsh industrial environments
  • Vibration and shock resistant thanks to coupling ring with locking mechanism
  • Mechanical end stop to protect the O-ring from destruction

Please see the technical note under "Downloads"

Supplier's Site
Circular Cable Assemblies - 2330-EVC073-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
2330-EVC073-ND
Circular Cable Assemblies 2330-EVC073-ND
Cable Assembly 6.56' (2.00m)

Cable Assembly 6.56' (2.00m)

Buy Now Datasheet
M12 Sensor cable ifm efector EVC073 -  - Automation24, Inc.
King of Prussia, PA, United States
M12 Sensor cable ifm efector EVC073
M12 Sensor cable ifm efector EVC073
The 5-pole M12 sensor cable EVC073 from ifm is the optimum connection cable for sensors. The EVC073 sensor cable consists of an angled M12 socket and a 2 m PUR cable. The M12 coupling nut, made from diecast zinc, is secured against shock and vibration by saw tooth contoured vibration protection. The silicone-free and halogen-free sensor cable EVC073 with gold-plated contacts is resistant to oils and coolants. Thanks to the protection rating IP67/IP68/IP69K, the M12 sensor cable EVC073 is ideal for use in factory automation and also in difficult applications.

The 5-pole M12 sensor cable EVC073 from ifm is the optimum connection cable for sensors. The EVC073 sensor cable consists of an angled M12 socket and a 2 m PUR cable. The M12 coupling nut, made from diecast zinc, is secured against shock and vibration by saw tooth contoured vibration protection. The silicone-free and halogen-free sensor cable EVC073 with gold-plated contacts is resistant to oils and coolants. Thanks to the protection rating IP67/IP68/IP69K, the M12 sensor cable EVC073 is ideal for use in factory automation and also in difficult applications.

Supplier's Site Datasheet

Technical Specifications

  ifm efector inc. ifm electronic gmbh DigiKey Automation24, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number EVC073 EVC073 2330-EVC073-ND
Product Name Female cordset Connecting cable with socket Circular Cable Assemblies M12 Sensor cable ifm efector EVC073
Cable Length 6.56 ft (20 dm) 6.56 ft (19.99 dm) 2 ft (6.1 dm)
Gender Male-Male; Female-Female
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian) CE Marking; UL Recognized Component Mark (US and Canadian) cRUus
Rated Temperature -25 to 90 C (-13 to 194 F) -25 to 90 C (-13 to 194 F) -25 to 90 C (-13 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 2330-E11588-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 1.64 ft (5 dm)
View Details
Female cordset - E12169 - ifm efector inc.
ifm efector inc.
Specs
Cable Length 32.81 ft (100 dm)
Gender Male-Male; Female-Female
Standards / Certifications CE Marking
View Details
3 suppliers
Circular Cable Assemblies - 2330-E11601-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 1.64 ft (5 dm)
View Details
Female cordset - E18035 - ifm efector inc.
ifm efector inc.
Specs
Cable Length 26.25 ft (80 dm)
Gender Male-Male
Rated Temperature -20 to 105 C (-4 to 221 F)
View Details